Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F101FCAFP#V0 R5F101FCAFP#V0

Description
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
Request a Quote Datasheet
Description
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F101FCAFP#V0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F101FCAFP#V0 - 792896-R5F101FCAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F101FCAFP#V0
792896-R5F101FCAFP#V0
Embedded - Embedded - Microcontrollers - R5F101FCAFP#V0 792896-R5F101FCAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792896-R5F101FCAFP#V 0 Series: RL78/G13 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F101FC Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557; ECCN: 3A991 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Renesas Electronics America
Win Source Part Number: 792896-R5F101FCAFP#V0
Series: RL78/G13
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 44-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F101FC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557;
ECCN: 3A991
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F101FCAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F101FCAFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F101FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F101FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FCAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F101FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FCAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F101FCAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101FCAFP#V0-ND
Microcontrollers R5F101FCAFP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F101FCAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101FCAFP#V0
Embedded - Microcontrollers R5F101FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
IC MCU 16BIT 32KB FLASH 44LQFP - 668-R5F101FCAFP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 44LQFP
668-R5F101FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP 668-R5F101FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101FCAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101FCAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101FCAFP#V0
16-bit Microcontrollers - MCU R5F101FCAFP#V0
16-bit Microcontrollers - MCU RL78G13 32+0/2 44LQFP 10x10

16-bit Microcontrollers - MCU RL78G13 32+0/2 44LQFP 10x10

Buy Now Datasheet
Microcontrollers - R5F101FCAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101FCAFP#V0
Microcontrollers R5F101FCAFP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F101FCAFP#V0 792896-R5F101FCAFP#V0 685-R5F101FCAFP#V0 R5F101FCAFP#V0-ND R5F101FCAFP#V0 668-R5F101FCAFP#V0 R5F101FCAFP#V0 R5F101FCAFP#V0 R5F101FCAFP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F101FCAFP#V0 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 32KB FLASH 44LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Life Cycle Stage Obsolete Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP44 Other; Tray LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP QFP; Other; 44-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products