STMicroelectronics, Inc. Microcontrollers STM8AF6268TAX

Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF6268TAX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6268TAX-ND
Microcontrollers STM8AF6268TAX-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6268TAX
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6268TAX
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6268TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TAX can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6268TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6268TAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6268TAX - 120912-STM8AF6268TAX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6268TAX
120912-STM8AF6268TAX
Embedded - Embedded - Microcontrollers - STM8AF6268TAX 120912-STM8AF6268TAX
Manufacturer: STMicroelectronics Win Source Part Number: 120912-STM8AF6268TAX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120912-STM8AF6268TAX
Packaging: Reel - TR
Core Processor: STM8A
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM8AF6268TAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6268TAX
Microcontrollers STM8AF6268TAX
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM8AF6268TAX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6268TAX
Microcontrollers STM8AF6268TAX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6268TAX
8-bit Microcontrollers - MCU STM8AF6268TAX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R - 761-STM8AF6268TAX - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R
761-STM8AF6268TAX
MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R 761-STM8AF6268TAX
MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R

MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6268TAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6268TAX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6268TAX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM8AF6268TAX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6268TAX
Embedded - Microcontrollers STM8AF6268TAX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF6268TAX-ND 685-STM8AF6268TAX 120912-STM8AF6268TAX STM8AF6268TAX STM8AF6268TAX STM8AF6268TAX 761-STM8AF6268TAX STM8AF6268TAX STM8AF6268TAX
Product Name Microcontrollers Automotive 8-bit 16 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF6268TAX Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU MCU 8-bit STM8A STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers