Renesas Electronics Corporation Microcontrollers R5F5631ECDFB#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5631ECDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5631ECDFB#V0-ND
Microcontrollers R5F5631ECDFB#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5631ECDFB#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5631ECDFB#V0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5631ECDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP Product overview: R5F5631ECDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LQFP Product overview: R5F5631ECDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5631ECDFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F5631ECDFB#V0 - 891079-R5F5631ECDFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F5631ECDFB#V0
891079-R5F5631ECDFB#V0
Embedded - Embedded - Microcontrollers - R5F5631ECDFB#V0 891079-R5F5631ECDFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 891079-R5F5631ECDFB# V0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20) Core Processor: RX Speed: 100MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 21x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: R5F5631E Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891079-R5F5631ECDFB#V0
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Core Processor: RX
Speed: 100MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 21x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: R5F5631E
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5631ECDFB#V0
32-bit Microcontrollers - MCU R5F5631ECDFB#V0
32-bit Microcontrollers - MCU RX631 MCU 2MB/128KB 144LQFP 100MHz

32-bit Microcontrollers - MCU RX631 MCU 2MB/128KB 144LQFP 100MHz

Buy Now Datasheet
Microcontrollers - R5F5631ECDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5631ECDFB#V0
Microcontrollers R5F5631ECDFB#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5631ECDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5631ECDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5631ECDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - R5F5631ECDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5631ECDFB#V0
Embedded - Microcontrollers R5F5631ECDFB#V0
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 100Mhz, Lfqfp-144; Product Range Renesas - 29AH1279 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfqfp-144; Product Range Renesas
29AH1279
Mcu, 32Bit, 100Mhz, Lfqfp-144; Product Range Renesas 29AH1279
MCU, 32BIT, 100MHZ, LFQFP-144; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2048KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFQFP-144; Product Range:RX Family, RX600 Series, RX631 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:2048KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP - 668-R5F5631ECDFB#V0 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP
668-R5F5631ECDFB#V0
MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP 668-R5F5631ECDFB#V0
MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP

MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5631ECDFB#V0-ND 685-R5F5631ECDFB#V0 891079-R5F5631ECDFB#V0 R5F5631ECDFB#V0 R5F5631ECDFB#V0 R5F5631ECDFB#V0 R5F5631ECDFB#V0 29AH1279 668-R5F5631ECDFB#V0
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F5631ECDFB#V0 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 100Mhz, Lfqfp-144; Product Range Renesas MCU 32-bit RX631 RX RISC 2048KB Flash 3.3V 144-Pin LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 21x12b; D/A 2x10b
RAM 128 KB 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7705AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers