STMicroelectronics, Inc. Microcontrollers STM32L151RBH6TTR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L151RBH6TTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151RBH6TTR-ND
Microcontrollers STM32L151RBH6TTR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RBH6TTR - 194458-STM32L151RBH6TTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RBH6TTR
194458-STM32L151RBH6TTR
Embedded - Embedded - Microcontrollers - STM32L151RBH6TTR 194458-STM32L151RBH6TTR
Manufacturer: STMicroelectronics Win Source Part Number: 194458-STM32L151RBH6 TTR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 20x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194458-STM32L151RBH6TTR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L151RBH6TTR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L151RBH6TTR
Ultra-low-power Arm Cortex-M3 MCU with 128 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L151RBH6TTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6TTR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M3 MCU with 128 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L151RBH6TTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151RBH6TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RBH6TTR
Microcontrollers STM32L151RBH6TTR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH - 761-STM32L151RBH6TTR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH
761-STM32L151RBH6TTR
IC MCU 32BIT 128KB FLASH 761-STM32L151RBH6TTR
IC MCU 32BIT 128KB FLASH

IC MCU 32BIT 128KB FLASH

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RBH6TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RBH6TTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RBH6TTR
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site
Embedded - Microcontrollers - STM32L151RBH6TTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RBH6TTR
Embedded - Microcontrollers STM32L151RBH6TTR
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L151RBH6TTR-ND 194458-STM32L151RBH6TTR 685-STM32L151RBH6TTR STM32L151RBH6TTR 761-STM32L151RBH6TTR STM32L151RBH6TTR STM32L151RBH6TTR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151RBH6TTR Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 128KB FLASH Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 24 MHz 32 MHz 24 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers