NXP Semiconductors Microcontrollers SPC5634MF2MLU80

Description
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5634MF2MLU80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5634MF2MLU80-ND
Microcontrollers SPC5634MF2MLU80-ND
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC5634MF2MLU80 - 720523-SPC5634MF2MLU80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5634MF2MLU80
720523-SPC5634MF2MLU80
Embedded - Embedded - Microcontrollers - SPC5634MF2MLU80 720523-SPC5634MF2MLU80
Manufacturer: NXP Win Source Part Number: 720523-SPC5634MF2MLU 80 Packaging: Tray Mounting Style: SMD Core Processor: e200z3 Speed: 80MHz Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 34x12b Supply Voltage: 4.5V ~ 5.25V Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: SPC5634 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 94K x 8

Manufacturer: NXP
Win Source Part Number: 720523-SPC5634MF2MLU80
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z3
Speed: 80MHz
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x12b
Supply Voltage: 4.5V ~ 5.25V
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5634
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 80
Date RAM Size: 94K x 8

Buy Now
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5634MF2MLU80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5634MF2MLU80
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5634MF2MLU80
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5634MF2MLU80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5634MF2MLU80 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5634MF2MLU80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5634MF2MLU80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5634MF2MLU80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5634MF2MLU80
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5634MF2MLU80
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5634MF2MLU80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5634MF2MLU80
Microcontrollers SPC5634MF2MLU80
e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
IC MCU 32BIT 1.5MB FLASH 176LQFP - 568-SPC5634MF2MLU80 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1.5MB FLASH 176LQFP
568-SPC5634MF2MLU80
IC MCU 32BIT 1.5MB FLASH 176LQFP 568-SPC5634MF2MLU80
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5634MF2MLU80 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5634MF2MLU80
Microcontrollers SPC5634MF2MLU80
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5634MF2MLU80-ND 720523-SPC5634MF2MLU80 685-SPC5634MF2MLU80 SPC5634MF2MLU80 SPC5634MF2MLU80 568-SPC5634MF2MLU80 SPC5634MF2MLU80
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC5634MF2MLU80 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 1.5MB FLASH 176LQFP Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 20 MHz 80 MHz
Bits Other; A/D 34x12b
RAM 94 KB 1500 KB 94 KB 94 KB 94 KB 94 KB 94 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details