Renesas Electronics Corporation 16-bit 16BIT 96KB Embedded Microcontroller MCU R5F100LFAFB#30

Description
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F100LFAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LFAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F100LFAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LFAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F100LFAFB#30
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F100LFAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LFAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F100LFAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LFAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100LFAFB#30 - 890970-R5F100LFAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LFAFB#30
890970-R5F100LFAFB#30
Embedded - Embedded - Microcontrollers - R5F100LFAFB#30 890970-R5F100LFAFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 890970-R5F100LFAFB#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890970-R5F100LFAFB#30
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F100LFAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LFAFB#30-ND
Microcontrollers R5F100LFAFB#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LFAFB#30
16-bit Microcontrollers - MCU R5F100LFAFB#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 96K LFQFP64 -40TO85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 96K LFQFP64 -40TO85C

Buy Now Datasheet
Microcontrollers - R5F100LFAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100LFAFB#30
Microcontrollers R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100LFAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100LFAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100LFAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LFAFB#30
Embedded - Microcontrollers R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU 16BIT 96KB FLASH 64LQFP - 668-R5F100LFAFB#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 96KB FLASH 64LQFP
668-R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP 668-R5F100LFAFB#30
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F100LFAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LFAFB#30
Microcontrollers R5F100LFAFB#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100LFAFB#30 890970-R5F100LFAFB#30 R5F100LFAFB#30-ND R5F100LFAFB#30 R5F100LFAFB#30 R5F100LFAFB#30 R5F100LFAFB#30 668-R5F100LFAFB#30 R5F100LFAFB#30
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100LFAFB#30 Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 96KB FLASH 64LQFP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Serial Interface CSI, I2C, LIN, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details