Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - S6E2DH5J0AGV20000 S6E2DH5J0AGV20000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893119-S6E2DH5J0AGV2 0000 Series: FM4 S6E2DH Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893119-S6E2DH5J0AGV2 0000 Series: FM4 S6E2DH Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S6E2DH5J0AGV20000 - 893119-S6E2DH5J0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S6E2DH5J0AGV20000
893119-S6E2DH5J0AGV20000
Embedded - Embedded - Microcontrollers - S6E2DH5J0AGV20000 893119-S6E2DH5J0AGV20000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893119-S6E2DH5J0AGV2 0000 Series: FM4 S6E2DH Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893119-S6E2DH5J0AGV20000
Series: FM4 S6E2DH
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 154
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2DH5J0AGV20000
ARM Microcontrollers - MCU S6E2DH5J0AGV20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) - 217-S6E2DH5J0AGV20000 - Utmel Electronic Limited
Hong Kong, China
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
217-S6E2DH5J0AGV20000
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24) 217-S6E2DH5J0AGV20000
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893119-S6E2DH5J0AGV20000 S6E2DH5J0AGV20000 217-S6E2DH5J0AGV20000
Product Name Embedded - Embedded - Microcontrollers - S6E2DH5J0AGV20000 ARM Microcontrollers - MCU ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit 160MHz 384KB (384K x 8) FLASH 176-LQFP (24x24)
Data Bus 32 Bit 32 Bit
Clock Speed 160 MHz 20 MHz
RAM 384 KB 36 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers