Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F104MGAFB#V0 R5F104MGAFB#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890995-R5F104MGAFB#V 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 17x8/10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F104 Categories: Integrated Circuits (ICs) Case / Package: 80-LFQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890995-R5F104MGAFB#V 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 17x8/10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F104 Categories: Integrated Circuits (ICs) Case / Package: 80-LFQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F104MGAFB#V0 - 890995-R5F104MGAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104MGAFB#V0
890995-R5F104MGAFB#V0
Embedded - Embedded - Microcontrollers - R5F104MGAFB#V0 890995-R5F104MGAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890995-R5F104MGAFB#V 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 17x8/10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F104 Categories: Integrated Circuits (ICs) Case / Package: 80-LFQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890995-R5F104MGAFB#V0
Series: RL78/G14
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 17x8/10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F104
Categories: Integrated Circuits (ICs)
Case / Package: 80-LFQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F104MGAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104MGAFB#V0-ND
Microcontrollers R5F104MGAFB#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F104MGAFB#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F104MGAFB#V0
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F104MGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104MGAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F104MGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104MGAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray - 668-R5F104MGAFB#V0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray
668-R5F104MGAFB#V0
MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray 668-R5F104MGAFB#V0
MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray

MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray

Supplier's Site
Embedded - Microcontrollers - R5F104MGAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104MGAFB#V0
Embedded - Microcontrollers R5F104MGAFB#V0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104MGAFB#V0
16-bit Microcontrollers - MCU R5F104MGAFB#V0
16-bit Microcontrollers - MCU RL78/G14 128+8/16 80LQFP 12x12

16-bit Microcontrollers - MCU RL78/G14 128+8/16 80LQFP 12x12

Buy Now Datasheet
Microcontrollers - R5F104MGAFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F104MGAFB#V0
Microcontrollers R5F104MGAFB#V0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104MGAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104MGAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104MGAFB#V0
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F104MGAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104MGAFB#V0
Microcontrollers R5F104MGAFB#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890995-R5F104MGAFB#V0 R5F104MGAFB#V0-ND 685-R5F104MGAFB#V0 668-R5F104MGAFB#V0 R5F104MGAFB#V0 R5F104MGAFB#V0 R5F104MGAFB#V0 R5F104MGAFB#V0 R5F104MGAFB#V0
Product Name Embedded - Embedded - Microcontrollers - R5F104MGAFB#V0 Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU MCU 16-bit RL78 RL78 CISC 128KB Flash 3.3V/5V 80-Pin LQFP Tray Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 8 KB 128 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details