STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560C50L3C6E0Y

Description
Win Source Part Number: 1176222-SPC560C50L3C 6E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19139,SPC560C50L 3C6E0Y-ND Base Product Number: SPC560
Request a Quote Datasheet
Description
Win Source Part Number: 1176222-SPC560C50L3C 6E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19139,SPC560C50L 3C6E0Y-ND Base Product Number: SPC560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1176222-SPC560C50L3C6E0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1176222-SPC560C50L3C6E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1176222-SPC560C50L3C6E0Y
Win Source Part Number: 1176222-SPC560C50L3C 6E0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h Speed: 64MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19139,SPC560C50L 3C6E0Y-ND Base Product Number: SPC560

Win Source Part Number: 1176222-SPC560C50L3C6E0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19139,SPC560C50L3C6E0Y-ND
Base Product Number: SPC560

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC560C50L3C6E0Y
Automotive 32-bit Embedded Microcontroller MCU 685-SPC560C50L3C6E0Y
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560C50L3C6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560C50L3C6E0Y can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560C50L3C6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560C50L3C6E0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560C50L3C6E0Y
32-bit Microcontrollers - MCU SPC560C50L3C6E0Y
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Automotive Body

Buy Now Datasheet
Microcontrollers - SPC560C50L3C6E0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560C50L3C6E0Y
Microcontrollers SPC560C50L3C6E0Y
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 100LQFP - 761-SPC560C50L3C6E0Y - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100LQFP
761-SPC560C50L3C6E0Y
IC MCU 32BIT 512KB FLASH 100LQFP 761-SPC560C50L3C6E0Y
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560C50L3C6E0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560C50L3C6E0Y
Embedded - Microcontrollers SPC560C50L3C6E0Y
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560C50L3C6E0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560C50L3C6E0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560C50L3C6E0Y
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1176222-SPC560C50L3C6E0Y 685-SPC560C50L3C6E0Y SPC560C50L3C6E0Y SPC560C50L3C6E0Y 761-SPC560C50L3C6E0Y SPC560C50L3C6E0Y SPC560C50L3C6E0Y
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers IC MCU 32BIT 512KB FLASH 100LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 512 KB 32 KB 48 KB 48 KB 48 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3.3 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products