Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F102AADSP#X0 R5F102AADSP#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792904-R5F102AADSP#X 0 Series: RL78/G12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AADSP#50; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792904-R5F102AADSP#X 0 Series: RL78/G12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AADSP#50; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F102AADSP#X0 - 792904-R5F102AADSP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F102AADSP#X0
792904-R5F102AADSP#X0
Embedded - Embedded - Microcontrollers - R5F102AADSP#X0 792904-R5F102AADSP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 792904-R5F102AADSP#X 0 Series: RL78/G12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F102AA Categories: Integrated Circuits (ICs) Manufacturer Package: 30-LSSOP Alternative Parts (Cross-Reference): R5F102AADSP#50; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792904-R5F102AADSP#X0
Series: RL78/G12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 30-LSSOP (0.240", 6.10mm Width)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F102AA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-LSSOP
Alternative Parts (Cross-Reference): R5F102AADSP#50;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F102AADSP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F102AADSP#X0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F102AADSP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AADSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AADSP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F102AADSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F102AADSP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F102AADSP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F102AADSP#X0-ND
Microcontrollers R5F102AADSP#X0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F102AADSP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F102AADSP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F102AADSP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site
IC MCU 16BIT 16KB FLASH 30LSSOP - 668-R5F102AADSP#X0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 30LSSOP
668-R5F102AADSP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP 668-R5F102AADSP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F102AADSP#X0
16-bit Microcontrollers - MCU R5F102AADSP#X0
16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP T&R INDTEMP

16-bit Microcontrollers - MCU RL78G12 16+2/2 30SSOP T&R INDTEMP

Buy Now Datasheet
Microcontrollers - R5F102AADSP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F102AADSP#X0
Microcontrollers R5F102AADSP#X0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F102AADSP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F102AADSP#X0
Embedded - Microcontrollers R5F102AADSP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792904-R5F102AADSP#X0 685-R5F102AADSP#X0 R5F102AADSP#X0-ND R5F102AADSP#X0 668-R5F102AADSP#X0 R5F102AADSP#X0 R5F102AADSP#X0 R5F102AADSP#X0
Product Name Embedded - Embedded - Microcontrollers - R5F102AADSP#X0 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 16KB FLASH 30LSSOP 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 2 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details