STMicroelectronics, Inc. Microcontrollers STM32L151RBH6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L151RBH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151RBH6TR-ND
Microcontrollers STM32L151RBH6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L151RBH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L151RBH6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L151RBH6TR
Ultra-low-power Arm Cortex-M3 MCU with 128 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L151RBH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6TR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M3 MCU with 128 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L151RBH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RBH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RBH6TR - 212319-STM32L151RBH6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RBH6TR
212319-STM32L151RBH6TR
Embedded - Embedded - Microcontrollers - STM32L151RBH6TR 212319-STM32L151RBH6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212319-STM32L151RBH6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 20x12b; D/A 2x12b Family Name: STM32L151RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-BGA (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): PK20DX128VMP5; ATSAMD20J18A-CN; ATSAMD21J16A-CUT; ATSAMD21J16A-CU; Introduction Date: April 02, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212319-STM32L151RBH6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Family Name: STM32L151RB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-BGA (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): PK20DX128VMP5; ATSAMD20J18A-CN; ATSAMD21J16A-CUT; ATSAMD21J16A-CU;
Introduction Date: April 02, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R - 761-STM32L151RBH6TR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R
761-STM32L151RBH6TR
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R 761-STM32L151RBH6TR
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R

MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R

Supplier's Site
Microcontrollers - STM32L151RBH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RBH6TR
Microcontrollers STM32L151RBH6TR
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RBH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RBH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RBH6TR
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site
Microcontrollers - STM32L151RBH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RBH6TR
Microcontrollers STM32L151RBH6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151RBH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RBH6TR
Embedded - Microcontrollers STM32L151RBH6TR
IC MCU 32BIT 128KB FLASH 64BGA

IC MCU 32BIT 128KB FLASH 64BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RBH6TR
ARM Microcontrollers - MCU STM32L151RBH6TR
ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Low Power MCU

ARM Microcontrollers - MCU 32-Bit ARM Cortex 128kb Low Power MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L151RBH6TR-ND 685-STM32L151RBH6TR 212319-STM32L151RBH6TR 761-STM32L151RBH6TR STM32L151RBH6TR STM32L151RBH6TR STM32L151RBH6TR STM32L151RBH6TR STM32L151RBH6TR
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151RBH6TR MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA T/R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products