STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151K4T6TR STM8L151K4T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935511-STM8L151K4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19389-1, 497-19389-2, STM8L151K4T6TR-ND, 497-19389-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935511-STM8L151K4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19389-1, 497-19389-2, STM8L151K4T6TR-ND, 497-19389-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151K4T6TR - 935511-STM8L151K4T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151K4T6TR
935511-STM8L151K4T6TR
Embedded - Embedded - Microcontrollers - STM8L151K4T6TR 935511-STM8L151K4T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935511-STM8L151K4T6T R Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19389-1, 497-19389-2, STM8L151K4T6TR-ND, 497-19389-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935511-STM8L151K4T6TR
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 22x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19389-1, 497-19389-2, STM8L151K4T6TR-ND, 497-19389-6

Buy Now Datasheet
Microcontrollers - 497-19389-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19389-6-ND
Microcontrollers 497-19389-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19389-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19389-2-ND
Microcontrollers 497-19389-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19389-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19389-1-ND
Microcontrollers 497-19389-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Industrial 8-bit 16MHz 16KB Embedded Microcontroller MCU - 685-STM8L151K4T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 16MHz 16KB Embedded Microcontroller MCU
685-STM8L151K4T6TR
Industrial 8-bit 16MHz 16KB Embedded Microcontroller MCU 685-STM8L151K4T6TR
8-Bit MCU, 16MHz, 16KB Flash, 30 I/O, S-PQFP-G32, Industrial Product overview: STM8L151K4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 16MHz, 16KB Flash, 30 I/O, S-PQFP-G32, Industrial Product overview: STM8L151K4T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151K4T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L151K4T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151K4T6TR
Microcontrollers STM8L151K4T6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151K4T6TR
8-bit Microcontrollers - MCU STM8L151K4T6TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151K4T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151K4T6TR
Embedded - Microcontrollers STM8L151K4T6TR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8L151K4T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151K4T6TR
Microcontrollers STM8L151K4T6TR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP - 761-STM8L151K4T6TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP
761-STM8L151K4T6TR
STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP 761-STM8L151K4T6TR
STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP

STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151K4T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151K4T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151K4T6TR
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935511-STM8L151K4T6TR 497-19389-6-ND 685-STM8L151K4T6TR STM8L151K4T6TR STM8L151K4T6TR STM8L151K4T6TR STM8L151K4T6TR 761-STM8L151K4T6TR STM8L151K4T6TR
Product Name Embedded - Embedded - Microcontrollers - STM8L151K4T6TR Microcontrollers Industrial 8-bit 16MHz 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers STMICROELECTRONICS STM8L151K4T6TR 8 Bit Microcontroller, Ultra Low Power, STM8L, 16 MHz, 16 KB, 2 KB, 32 Pins, LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details