NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5644BF0VLT1 SPC5644BF0VLT1

Description
Manufacturer: NXP Win Source Part Number: 934808-SPC5644BF0VLT 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934808-SPC5644BF0VLT 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5644BF0VLT1 - 934808-SPC5644BF0VLT1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5644BF0VLT1
934808-SPC5644BF0VLT1
Embedded - Embedded - Microcontrollers - SPC5644BF0VLT1 934808-SPC5644BF0VLT1
Manufacturer: NXP Win Source Part Number: 934808-SPC5644BF0VLT 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 177 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 33x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934808-SPC5644BF0VLT1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 177
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 208-TQFP (28x28)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC5644BF0VLT1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5644BF0VLT1-ND
Microcontrollers SPC5644BF0VLT1-ND
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)

Buy Now Datasheet
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5644BF0VLT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5644BF0VLT1
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5644BF0VLT1
IC MCU 32BIT 1.5MB FLASH 208TQFP Product overview: SPC5644BF0VLT1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLT1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 208TQFP Product overview: SPC5644BF0VLT1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5644BF0VLT1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644BF0VLT1
Embedded - Microcontrollers SPC5644BF0VLT1
IC MCU 32BIT 1.5MB FLASH 208TQFP

IC MCU 32BIT 1.5MB FLASH 208TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644BF0VLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644BF0VLT1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644BF0VLT1
IC MCU 32BIT 1.5MB FLASH 208TQFP

IC MCU 32BIT 1.5MB FLASH 208TQFP

Supplier's Site
Microcontrollers - SPC5644BF0VLT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644BF0VLT1
Microcontrollers SPC5644BF0VLT1
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 208-TQFP (28x28)

Buy Now Datasheet
32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM - 568-SPC5644BF0VLT1 - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM
568-SPC5644BF0VLT1
32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM 568-SPC5644BF0VLT1
32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM

32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934808-SPC5644BF0VLT1 SPC5644BF0VLT1-ND 685-SPC5644BF0VLT1 SPC5644BF0VLT1 SPC5644BF0VLT1 SPC5644BF0VLT1 568-SPC5644BF0VLT1
Product Name Embedded - Embedded - Microcontrollers - SPC5644BF0VLT1 Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU 1.5M FLASH 192K RAM
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1500 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 1500 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details