STMicroelectronics, Inc. Microcontrollers STM8L151C8U6TR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18842-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18842-6-ND
Microcontrollers 497-18842-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18842-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18842-1-ND
Microcontrollers 497-18842-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18842-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18842-2-ND
Microcontrollers 497-18842-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262084-STM8L151C8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262084-STM8L151C8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262084-STM8L151C8U6TR
Win Source Part Number: 1262084-STM8L151C8U6 TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8L EnergyLite Core Processor: STM8 Speed: 16MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 25x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18842-6,STM8L151 C8U6TR,497-18842-2,4 97-18842-1 Base Product Number: STM8

Win Source Part Number: 1262084-STM8L151C8U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8L EnergyLite
Core Processor: STM8
Speed: 16MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18842-6,STM8L151C8U6TR,497-18842-2,497-18842-1
Base Product Number: STM8

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L151C8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L151C8U6TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L151C8U6TR
Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U6TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L151C8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C8U6TR
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site
Microcontrollers - STM8L151C8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C8U6TR
Microcontrollers STM8L151C8U6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L151C8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C8U6TR
Embedded - Microcontrollers STM8L151C8U6TR
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151C8U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C8U6TR
Microcontrollers STM8L151C8U6TR
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
8 Bit Microcontroller, Ultra Low Power, Stm8L15X, 16 Mhz, 64 Kb, 4 Kb, 48, Ufqfpn Rohs Compliant Stmicroelectronics - 75X0313 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Ultra Low Power, Stm8L15X, 16 Mhz, 64 Kb, 4 Kb, 48, Ufqfpn Rohs Compliant Stmicroelectronics
75X0313
8 Bit Microcontroller, Ultra Low Power, Stm8L15X, 16 Mhz, 64 Kb, 4 Kb, 48, Ufqfpn Rohs Compliant Stmicroelectronics 75X0313
8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48, UFQFPN RoHS Compliant: Yes

8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48, UFQFPN RoHS Compliant: Yes

Supplier's Site Datasheet
STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN - 761-STM8L151C8U6TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN
761-STM8L151C8U6TR
STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN 761-STM8L151C8U6TR
STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN

STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C8U6TR
8-bit Microcontrollers - MCU STM8L151C8U6TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 64 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18842-6-ND 1262084-STM8L151C8U6TR 685-STM8L151C8U6TR STM8L151C8U6TR STM8L151C8U6TR STM8L151C8U6TR STM8L151C8U6TR 75X0313 761-STM8L151C8U6TR STM8L151C8U6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8 Bit Microcontroller, Ultra Low Power, Stm8L15X, 16 Mhz, 64 Kb, 4 Kb, 48, Ufqfpn Rohs Compliant Stmicroelectronics STMICROELECTRONICS STM8L151C8U6TR8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 64 KB, 4 KB, 48 Pins, UFQFPN 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 25x12b; D/A 2x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details