NXP Semiconductors Microcontrollers S912XEG128J2MAAR

Description
MC9S12XE - KIPPER-16-bit MCU, 128KB Flash, 50MHz
Request a Quote Datasheet
Description
MC9S12XE - KIPPER-16-bit MCU, 128KB Flash, 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S912XEG128J2MAAR - Rochester Electronics
Newburyport, MA, United States
MC9S12XE - KIPPER-16-bit MCU, 128KB Flash, 50MHz

MC9S12XE - KIPPER-16-bit MCU, 128KB Flash, 50MHz

Supplier's Site Datasheet
Microcontrollers - S912XEG128J2MAAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEG128J2MAAR-ND
Microcontrollers S912XEG128J2MAAR-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S912XEG128J2MAAR - 042492-S912XEG128J2MAAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEG128J2MAAR
042492-S912XEG128J2MAAR
Embedded - Embedded - Microcontrollers - S912XEG128J2MAAR 042492-S912XEG128J2MAAR
Manufacturer: NXP Win Source Part Number: 042492-S912XEG128J2M AAR Packaging: Reel - TR Core Processor: HCS12X Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-QFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.72 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042492-S912XEG128J2MAAR
Packaging: Reel - TR
Core Processor: HCS12X
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.72 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-S912XEG128J2MAAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-S912XEG128J2MAAR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-S912XEG128J2MAAR
IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XEG128J2MAAR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEG128J2MAAR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XEG128J2MAAR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEG128J2MAAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEG128J2MAAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEG128J2MAAR
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEG128J2MAAR
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site
Embedded - Microcontrollers - S912XEG128J2MAAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEG128J2MAAR
Embedded - Microcontrollers S912XEG128J2MAAR
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - S912XEG128J2MAAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEG128J2MAAR
Microcontrollers S912XEG128J2MAAR
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - S912XEG128J2MAAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEG128J2MAAR
Microcontrollers S912XEG128J2MAAR
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XEG128J2MAAR
16-bit Microcontrollers - MCU S912XEG128J2MAAR
16-bit Microcontrollers - MCU W/16 BIT, 128K FLASH 16K

16-bit Microcontrollers - MCU W/16 BIT, 128K FLASH 16K

Buy Now Datasheet
MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R - 568-S912XEG128J2MAAR - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R
568-S912XEG128J2MAAR
MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R 568-S912XEG128J2MAAR
MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R

MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S912XEG128J2MAAR S912XEG128J2MAAR-ND 042492-S912XEG128J2MAAR 685-S912XEG128J2MAAR S912XEG128J2MAAR S912XEG128J2MAAR S912XEG128J2MAAR S912XEG128J2MAAR 568-S912XEG128J2MAAR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S912XEG128J2MAAR 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU MCU 16-bit HCS12X CISC 128KB Flash 1.8V/2.8V/5V 80-Pin PQFP T/R
Life Cycle Stage Active Active Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash
Package Type QFP; Other; HQFP80 QFP; Other; 80-QFP QFP; Other; 80-QFP (14x14) Other; Tape & Reel (TR) QFP QFP; Other; 80-QFP QFP; Other; 80-QFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details