Renesas Electronics Corporation 16-bit 16BIT 256KB Embedded Microcontroller MCU R5F104GJAFB#30

Description
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F104GJAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GJAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F104GJAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GJAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F104GJAFB#30
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F104GJAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GJAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F104GJAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104GJAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104GJAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104GJAFB#30-ND
Microcontrollers R5F104GJAFB#30-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Microcontrollers - 2615999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615999P
Microcontrollers 2615999P
MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

Supplier's Site
Microcontrollers - 2615999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615999
Microcontrollers 2615999
MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

Supplier's Site
Microcontrollers - 2615998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615998
Microcontrollers 2615998
MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

MCU RL78/G14 16 BIT 256 KB 24 KB LFQFP48

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F104GJAFB#30 - 890992-R5F104GJAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104GJAFB#30
890992-R5F104GJAFB#30
Embedded - Embedded - Microcontrollers - R5F104GJAFB#30 890992-R5F104GJAFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 890992-R5F104GJAFB#3 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 10x8/10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F104 Categories: Integrated Circuits (ICs) Case / Package: 48-LFQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890992-R5F104GJAFB#30
Series: RL78/G14
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 10x8/10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F104
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F104GJAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104GJAFB#30
Microcontrollers R5F104GJAFB#30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F104GJAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F104GJAFB#30
Microcontrollers R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP

IC MCU 16BIT 256KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104GJAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104GJAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP

IC MCU 16BIT 256KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104GJAFB#30
16-bit Microcontrollers - MCU R5F104GJAFB#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 256K LFQFP48 -40TO85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G14 256K LFQFP48 -40TO85C

Buy Now Datasheet
IC MCU 16BIT 256KB FLASH 48LFQFP - 668-R5F104GJAFB#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 48LFQFP
668-R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP 668-R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP

IC MCU 16BIT 256KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F104GJAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104GJAFB#30
Embedded - Microcontrollers R5F104GJAFB#30
IC MCU 16BIT 256KB FLASH 48LFQFP

IC MCU 16BIT 256KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F104GJAFB#30 R5F104GJAFB#30-ND 2615999P 890992-R5F104GJAFB#30 R5F104GJAFB#30 R5F104GJAFB#30 R5F104GJAFB#30 R5F104GJAFB#30 668-R5F104GJAFB#30 R5F104GJAFB#30
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - R5F104GJAFB#30 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 256KB FLASH 48LFQFP Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 20 MHz
RAM 24 KB 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts 5 volts
Serial Interface CSI, I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details