NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5644BF0MLU1 SPC5644BF0MLU1

Description
Manufacturer: NXP Win Source Part Number: 934807-SPC5644BF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5644 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934807-SPC5644BF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5644 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5644BF0MLU1 - 934807-SPC5644BF0MLU1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5644BF0MLU1
934807-SPC5644BF0MLU1
Embedded - Embedded - Microcontrollers - SPC5644BF0MLU1 934807-SPC5644BF0MLU1
Manufacturer: NXP Win Source Part Number: 934807-SPC5644BF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5644 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934807-SPC5644BF0MLU1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5644
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5644BF0MLU1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5644BF0MLU1
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5644BF0MLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0MLU1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0MLU1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5644BF0MLU1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5644BF0MLU1-ND
Microcontrollers SPC5644BF0MLU1-ND
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - SPC5644BF0MLU1 - Rochester Electronics
Newburyport, MA, United States
MPC5644B - BOLERO NXP 32-bit MCU, Power Arch, 1.5MB Flash

MPC5644B - BOLERO NXP 32-bit MCU, Power Arch, 1.5MB Flash

Supplier's Site Datasheet
Microcontrollers - SPC5644BF0MLU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644BF0MLU1
Microcontrollers SPC5644BF0MLU1
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now
Embedded - Microcontrollers - SPC5644BF0MLU1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644BF0MLU1
Embedded - Microcontrollers SPC5644BF0MLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5644BF0MLU1
32-bit Microcontrollers - MCU SPC5644BF0MLU1
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 120MHz, -40/+125degC, Automotive Grade, QFP 176

32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 120MHz, -40/+125degC, Automotive Grade, QFP 176

Buy Now Datasheet
Microcontrollers - SPC5644BF0MLU1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5644BF0MLU1
Microcontrollers SPC5644BF0MLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644BF0MLU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644BF0MLU1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644BF0MLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray - 568-SPC5644BF0MLU1 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray
568-SPC5644BF0MLU1
MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray 568-SPC5644BF0MLU1
MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray

MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934807-SPC5644BF0MLU1 685-SPC5644BF0MLU1 SPC5644BF0MLU1-ND SPC5644BF0MLU1 SPC5644BF0MLU1 SPC5644BF0MLU1 SPC5644BF0MLU1 SPC5644BF0MLU1 SPC5644BF0MLU1 568-SPC5644BF0MLU1
Product Name Embedded - Embedded - Microcontrollers - SPC5644BF0MLU1 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-Bit MPC56xx e200z4d RISC 1536KB Flash 3.3V/5V 176-Pin LQFP Tray
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 40 MHz
RAM 1500 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 1500 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers