Renesas Electronics Corporation Microcontrollers R5F21258SDFP#V2

Description
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
Request a Quote Datasheet
Description
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21258SDFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21258SDFP#V2-ND
Microcontrollers R5F21258SDFP#V2-ND
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F21258SDFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F21258SDFP#V2
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F21258SDFP#V2
IC MCU 16BIT 64KB FLASH 52LQFP Product overview: R5F21258SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21258SDFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 52LQFP Product overview: R5F21258SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21258SDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21258SDFP#V2 - 132981-R5F21258SDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21258SDFP#V2
132981-R5F21258SDFP#V2
Embedded - Embedded - Microcontrollers - R5F21258SDFP#V2 132981-R5F21258SDFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 132981-R5F21258SDFP# V2 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 132981-R5F21258SDFP#V2
Packaging: Tray
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21258SDFP#V2
16-bit Microcontrollers - MCU R5F21258SDFP#V2
16-bit Microcontrollers - MCU MCU 2/5v 64K+2K I-Temp Pb-Free 52 LQFP

16-bit Microcontrollers - MCU MCU 2/5v 64K+2K I-Temp Pb-Free 52 LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21258SDFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21258SDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21258SDFP#V2
IC MCU 16BIT 64KB FLASH 52LQFP

IC MCU 16BIT 64KB FLASH 52LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21258SDFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21258SDFP#V2
Embedded - Microcontrollers R5F21258SDFP#V2
IC MCU 16BIT 64KB FLASH 52LQFP

IC MCU 16BIT 64KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21258SDFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21258SDFP#V2
Microcontrollers R5F21258SDFP#V2
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray - 668-R5F21258SDFP#V2 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray
668-R5F21258SDFP#V2
MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray 668-R5F21258SDFP#V2
MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray

MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray

Supplier's Site
Microcontrollers - R5F21258SDFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21258SDFP#V2
Microcontrollers R5F21258SDFP#V2
IC MCU 16BIT 64KB FLASH 52LQFP

IC MCU 16BIT 64KB FLASH 52LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21258SDFP#V2-ND 685-R5F21258SDFP#V2 132981-R5F21258SDFP#V2 R5F21258SDFP#V2 R5F21258SDFP#V2 R5F21258SDFP#V2 R5F21258SDFP#V2 668-R5F21258SDFP#V2 R5F21258SDFP#V2
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21258SDFP#V2 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 16-bit R8C CISC 64KB Flash 3.3V/5V 52-Pin LQFP Tray Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 3 KB 3 KB 64 KB 3 KB 3 KB 3 KB 3 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details