NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5646CCF0VLU1R SPC5646CCF0VLU1R

Description
Manufacturer: NXP Win Source Part Number: 934812-SPC5646CCF0VL U1R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Reel - TR Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5646 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934812-SPC5646CCF0VL U1R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Reel - TR Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5646 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5646CCF0VLU1R - 934812-SPC5646CCF0VLU1R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5646CCF0VLU1R
934812-SPC5646CCF0VLU1R
Embedded - Embedded - Microcontrollers - SPC5646CCF0VLU1R 934812-SPC5646CCF0VLU1R
Manufacturer: NXP Win Source Part Number: 934812-SPC5646CCF0VL U1R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Reel - TR Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5646 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934812-SPC5646CCF0VLU1R
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4d, e200z0h
Speed: 80MHz/120MHz
Package: Reel - TR
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5646
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC5646CCF0VLU1R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5646CCF0VLU1R-ND
Microcontrollers SPC5646CCF0VLU1R-ND
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - SPC5646CCF0VLU1R - Rochester Electronics
Newburyport, MA, United States
MPC5646C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 3MB Flash

MPC5646C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 3MB Flash

Supplier's Site Datasheet
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-SPC5646CCF0VLU1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-SPC5646CCF0VLU1R
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-SPC5646CCF0VLU1R
IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5646CCF0VLU1R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646CCF0VLU1R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLASH 176LQFP Product overview: SPC5646CCF0VLU1R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5646CCF0VLU1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R - 568-SPC5646CCF0VLU1R - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R
568-SPC5646CCF0VLU1R
MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R 568-SPC5646CCF0VLU1R
MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R

MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5646CCF0VLU1R
32-bit Microcontrollers - MCU SPC5646CCF0VLU1R
32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 3MB Flash, 120MHz, -40/+105degC, Automotive Grade, QFP 176

32-bit Microcontrollers - MCU NXP 32-bit MCU, Dual Power Arch, 3MB Flash, 120MHz, -40/+105degC, Automotive Grade, QFP 176

Buy Now Datasheet
Embedded - Microcontrollers - SPC5646CCF0VLU1R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5646CCF0VLU1R
Embedded - Microcontrollers SPC5646CCF0VLU1R
IC MCU 32BIT 3MB FLASH 176LQFP

IC MCU 32BIT 3MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5646CCF0VLU1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5646CCF0VLU1R
Microcontrollers SPC5646CCF0VLU1R
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC5646CCF0VLU1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5646CCF0VLU1R
Microcontrollers SPC5646CCF0VLU1R
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz, 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934812-SPC5646CCF0VLU1R SPC5646CCF0VLU1R-ND SPC5646CCF0VLU1R 685-SPC5646CCF0VLU1R 568-SPC5646CCF0VLU1R SPC5646CCF0VLU1R SPC5646CCF0VLU1R SPC5646CCF0VLU1R
Product Name Embedded - Embedded - Microcontrollers - SPC5646CCF0VLU1R Microcontrollers 32-bit 32BIT 3MB Embedded Microcontroller MCU MCU 32-bit MPC56xx e200z4d CISC 3MB Flash 3.3/5V 176-Pin LQFP T/R 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 120 MHz 40 MHz 120 MHz
RAM 3000 KB 256 KB 256 KB 256 KB 256 KB
ROM 64 KB 3000 KB 64 KB
ROM Type Flash; FLASH Flash Flash EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers