Win Source Part Number: 1262814-STM32F469IIT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 131
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F469
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: STM32F469IIT6E from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F469IIT6E can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM, Dual QSPI, TFT, MIPI-DSI
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262814-STM32F469IIT6E | 685-STM32F469IIT6E | STM32F469IIT6E | STM32F469IIT6E | 761-STM32F469IIT6E | STM32F469IIT6E | STM32F469IIT6E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | IC MCU 32BIT 2MB FLASH 176LQFP | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||||
| RAM | 2000 KB | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | ||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts |