Renesas Electronics Corporation Microcontrollers R5F100GGAFB#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100GGAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100GGAFB#V0-ND
Microcontrollers R5F100GGAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F100GGAFB#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F100GGAFB#V0
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F100GGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GGAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F100GGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GGAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100GGAFB#V0 - 844978-R5F100GGAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100GGAFB#V0
844978-R5F100GGAFB#V0
Embedded - Embedded - Microcontrollers - R5F100GGAFB#V0 844978-R5F100GGAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 844978-R5F100GGAFB#V 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 34 Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F100GGAFB#V0-ND, 2832-R5F100GGAFB#V0, R5F100GGAFBV0

Manufacturer: Renesas Electronics America
Win Source Part Number: 844978-R5F100GGAFB#V0
Series: RL78/G13
Features: series Microcontroller IC
Package: Tray
Number of I/O: 34
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F100GGAFB#V0-ND, 2832-R5F100GGAFB#V0, R5F100GGAFBV0

Buy Now Datasheet
Microcontrollers - R5F100GGAFB#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100GGAFB#V0
Microcontrollers R5F100GGAFB#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F100GGAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GGAFB#V0
Microcontrollers R5F100GGAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP - 668-R5F100GGAFB#V0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP
668-R5F100GGAFB#V0
MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP 668-R5F100GGAFB#V0
MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP

MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100GGAFB#V0
16-bit Microcontrollers - MCU R5F100GGAFB#V0
16-bit Microcontrollers - MCU RL78G13 128+8/12 48QFP Tray

16-bit Microcontrollers - MCU RL78G13 128+8/12 48QFP Tray

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GGAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GGAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GGAFB#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100GGAFB#V0-ND 685-R5F100GGAFB#V0 844978-R5F100GGAFB#V0 R5F100GGAFB#V0 R5F100GGAFB#V0 668-R5F100GGAFB#V0 R5F100GGAFB#V0 R5F100GGAFB#V0
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100GGAFB#V0 Microcontrollers Microcontrollers MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 12 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7672AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details