8b MCU, 8MHz, EPROM, 21 I/O, CDIP, SPI Product overview: ST62E65CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E65CF1 can be used for catalog matching and distributor lookup.
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) EPROM, UV
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) EPROM, UV
IC MCU 8BIT 3.8KB EPROM/UV 28DIP
IC MCU 8BIT 3.8KB EPROM/UV 28DIP
IC MCU 8BIT 3.8KB EPROM/UV 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62E65CF1 | ST62E65CF1-ND | ST62E65CF1 | ST62E65CF1 | ST62E65CF1 | 761-ST62E65CF1 |
| Product Name | 8MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 3.8KB EPROM/UV 28DIP |
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 6 volts | 4 volts | ||
| Serial Interface | SPI | SPI | ||||
| Package Type | Other; CDIP | Other; "28-CDIP (0.600"", 15.24mm) Window" | CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 28-CDIP (0.600, 15.24mm) Window | |
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |