Renesas Electronics Corporation Microcontrollers R5F5210ABDLK#U0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5210ABDLK#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5210ABDLK#U0-ND
Microcontrollers R5F5210ABDLK#U0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F5210ABDLK#U0 - 891069-R5F5210ABDLK#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F5210ABDLK#U0
891069-R5F5210ABDLK#U0
Embedded - Embedded - Microcontrollers - R5F5210ABDLK#U0 891069-R5F5210ABDLK#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891069-R5F5210ABDLK# U0 Series: RX200 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7) Core Processor: RX Speed: 50MHz Package: Tray Package: 145-TFLGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 122 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 5.5V Family Name: R5F5210 Categories: Integrated Circuits (ICs) Case / Package: 145-TFLGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891069-R5F5210ABDLK#U0
Series: RX200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)
Core Processor: RX
Speed: 50MHz
Package: Tray
Package: 145-TFLGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 5.5V
Family Name: R5F5210
Categories: Integrated Circuits (ICs)
Case / Package: 145-TFLGA (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5F5210ABDLK#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5F5210ABDLK#U0
32-bit 32BIT Embedded Microcontroller MCU 685-R5F5210ABDLK#U0
32-bit Microcontrollers - MCU 32BIT MCU RX210 768K/96K TFLGA145 Product overview: R5F5210ABDLK#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210ABDLK#U0 can be used for catalog matching and distributor lookup.

32-bit Microcontrollers - MCU 32BIT MCU RX210 768K/96K TFLGA145 Product overview: R5F5210ABDLK#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210ABDLK#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5210ABDLK#U0
32-bit Microcontrollers - MCU R5F5210ABDLK#U0
32-bit Microcontrollers - MCU RX210 768K+8K/96K 145TFLGA 7x7

32-bit Microcontrollers - MCU RX210 768K+8K/96K 145TFLGA 7x7

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210ABDLK#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210ABDLK#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210ABDLK#U0
IC MCU 32BIT 768KB FLSH 145TFLGA

IC MCU 32BIT 768KB FLSH 145TFLGA

Supplier's Site
MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray - 668-R5F5210ABDLK#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray
668-R5F5210ABDLK#U0
MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray 668-R5F5210ABDLK#U0
MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray

MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray

Supplier's Site
Microcontrollers - R5F5210ABDLK#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210ABDLK#U0
Microcontrollers R5F5210ABDLK#U0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210ABDLK#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210ABDLK#U0
Embedded - Microcontrollers R5F5210ABDLK#U0
IC MCU 32BIT 768KB FLSH 145TFLGA

IC MCU 32BIT 768KB FLSH 145TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5210ABDLK#U0-ND 891069-R5F5210ABDLK#U0 685-R5F5210ABDLK#U0 R5F5210ABDLK#U0 R5F5210ABDLK#U0 668-R5F5210ABDLK#U0 R5F5210ABDLK#U0 R5F5210ABDLK#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F5210ABDLK#U0 32-bit 32BIT Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-Bit RX210 RX RISC 768KB Flash 3.3V/5V 145-Pin TFLGA Tray Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 96 KB 768 KB 96 KB 96 KB 96 KB 96 KB
ROM 768 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers