IC MCU 32BIT ROMLESS 256LQFP
| Utmel Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 668-R7S721010VLFP#AA0 |
| Product Name | IC MCU 32BIT ROMLESS 256LQFP |
| Data Bus | 32 Bit |
| Life Cycle Stage | Active |
| ROM Type | ROMLess; ROM |
| Supply Voltage | 1.18 volts |