NXP Semiconductors Microcontrollers S9S08AW32E5CFDE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S08AW32E5CFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08AW32E5CFDE-ND
Microcontrollers S9S08AW32E5CFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08AW32E5CFDE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08AW32E5CFDE
IC MCU 8BIT 32KB FLASH 48QFN Product overview: S9S08AW32E5CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW32E5CFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48QFN Product overview: S9S08AW32E5CFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08AW32E5CFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08AW32E5CFDE - 893354-S9S08AW32E5CFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08AW32E5CFDE
893354-S9S08AW32E5CFDE
Embedded - Embedded - Microcontrollers - S9S08AW32E5CFDE 893354-S9S08AW32E5CFDE
Manufacturer: NXP Win Source Part Number: 893354-S9S08AW32E5CF DE Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 40MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893354-S9S08AW32E5CFDE
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN-EP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - S9S08AW32E5CFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08AW32E5CFDE
Microcontrollers S9S08AW32E5CFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08AW32E5CFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08AW32E5CFDE
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08AW32E5CFDE
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site
Embedded - Microcontrollers - S9S08AW32E5CFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08AW32E5CFDE
Embedded - Microcontrollers S9S08AW32E5CFDE
IC MCU 8BIT 32KB FLASH 48QFN

IC MCU 8BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08AW32E5CFDE
8-bit Microcontrollers - MCU S9S08AW32E5CFDE
8-bit Microcontrollers - MCU 16-bit 32K Flash

8-bit Microcontrollers - MCU 16-bit 32K Flash

Buy Now Datasheet
8-bit Microcontrollers - MCU 16-bit 32K Flash - 568-S9S08AW32E5CFDE - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16-bit 32K Flash
568-S9S08AW32E5CFDE
8-bit Microcontrollers - MCU 16-bit 32K Flash 568-S9S08AW32E5CFDE
8-bit Microcontrollers - MCU 16-bit 32K Flash

8-bit Microcontrollers - MCU 16-bit 32K Flash

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08AW32E5CFDE-ND 685-S9S08AW32E5CFDE 893354-S9S08AW32E5CFDE S9S08AW32E5CFDE S9S08AW32E5CFDE S9S08AW32E5CFDE S9S08AW32E5CFDE 568-S9S08AW32E5CFDE
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08AW32E5CFDE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 16-bit 32K Flash
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details