Renesas Electronics Corporation Microcontrollers R5F21162SP#U0

Description
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21162SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21162SP#U0-ND
Microcontrollers R5F21162SP#U0-ND
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21162SP#U0 - 792921-R5F21162SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21162SP#U0
792921-R5F21162SP#U0
Embedded - Embedded - Microcontrollers - R5F21162SP#U0 792921-R5F21162SP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792921-R5F21162SP#U0 Series: R8C/1x/16 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21162 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; Introduction Date: February 27, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792921-R5F21162SP#U0
Series: R8C/1x/16
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21162
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
Introduction Date: February 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F21162SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F21162SP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F21162SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F21162SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21162SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F21162SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21162SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21162SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21162SP#U0
Embedded - Microcontrollers R5F21162SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21162SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21162SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21162SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F21162SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21162SP#U0
Microcontrollers R5F21162SP#U0
R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/16 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube - 668-R5F21162SP#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube
668-R5F21162SP#U0
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube 668-R5F21162SP#U0
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube

MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21162SP#U0
16-bit Microcontrollers - MCU R5F21162SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21162SP#U0-ND 792921-R5F21162SP#U0 685-R5F21162SP#U0 R5F21162SP#U0 R5F21162SP#U0 R5F21162SP#U0 668-R5F21162SP#U0 R5F21162SP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F21162SP#U0 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details