STMicroelectronics, Inc. 8-bit 32KB 16MHz Embedded Microcontroller MCU STM8L152C6T6TR

Description
8-bit MCU, 32KB Flash, 16MHz, I2C, SPI, UART, LQFP, SM Product overview: STM8L152C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 16MHz, I2C, SPI, UART, LQFP, SM Product overview: STM8L152C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 16MHz Embedded Microcontroller MCU - 685-STM8L152C6T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8L152C6T6TR
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8L152C6T6TR
8-bit MCU, 32KB Flash, 16MHz, I2C, SPI, UART, LQFP, SM Product overview: STM8L152C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 16MHz, I2C, SPI, UART, LQFP, SM Product overview: STM8L152C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L152C6T6TR - 038248-STM8L152C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L152C6T6TR
038248-STM8L152C6T6TR
Embedded - Embedded - Microcontrollers - STM8L152C6T6TR 038248-STM8L152C6T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038248-STM8L152C6T6T R Packaging: Reel - TR Core Processor: STM8 Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 25x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038248-STM8L152C6T6TR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 25x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8L152C6T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L152C6T6TR-ND
Microcontrollers STM8L152C6T6TR-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152C6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C6T6TR
Embedded - Microcontrollers STM8L152C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8L152C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L152C6T6TR
Microcontrollers STM8L152C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 48LQFP - 761-STM8L152C6T6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 48LQFP
761-STM8L152C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP 761-STM8L152C6T6TR
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8L152C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C6T6TR
Microcontrollers STM8L152C6T6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C6T6TR
8-bit Microcontrollers - MCU STM8L152C6T6TR
8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 32kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 32kb Flash

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L152C6T6TR 038248-STM8L152C6T6TR STM8L152C6T6TR-ND STM8L152C6T6TR STM8L152C6T6TR STM8L152C6T6TR 761-STM8L152C6T6TR STM8L152C6T6TR STM8L152C6T6TR
Product Name 8-bit 32KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L152C6T6TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 32KB FLASH 48LQFP Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 3 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
Package Type Other; LQFP QFP; Other; 48-LQFP (7x7) LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products