Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F70855AD80FPV R5F70855AD80FPV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984577-R5F70855AD80F PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 512 kB Interface: I2C, SCI RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 100 Number of UART Channels: 4 Number of Timers/Counters: 11
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984577-R5F70855AD80F PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 512 kB Interface: I2C, SCI RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 100 Number of UART Channels: 4 Number of Timers/Counters: 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F70855AD80FPV - 984577-R5F70855AD80FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F70855AD80FPV
984577-R5F70855AD80FPV
Embedded - Embedded - Microcontrollers - R5F70855AD80FPV 984577-R5F70855AD80FPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984577-R5F70855AD80F PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 512 kB Interface: I2C, SCI RAM Size: 32 kB Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 100 Number of UART Channels: 4 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984577-R5F70855AD80FPV
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 512 kB
Interface: I2C, SCI
RAM Size: 32 kB
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 100
Number of UART Channels: 4
Number of Timers/Counters: 11

Buy Now
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F70855AD80FPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU
685-R5F70855AD80FPV
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU 685-R5F70855AD80FPV
MCU 32-bit SuperH RISC 512KB Flash 3.3V/5V 144-Pin LQFP Product overview: R5F70855AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70855AD80FPV can be used for catalog matching and distributor lookup.

MCU 32-bit SuperH RISC 512KB Flash 3.3V/5V 144-Pin LQFP Product overview: R5F70855AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70855AD80FPV can be used for catalog matching and distributor lookup.

Supplier's Site
32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144 - 668-R5F70855AD80FPV - Utmel Electronic Limited
Hong Kong, China
32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144
668-R5F70855AD80FPV
32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144 668-R5F70855AD80FPV
32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144

32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 984577-R5F70855AD80FPV 685-R5F70855AD80FPV 668-R5F70855AD80FPV
Product Name Embedded - Embedded - Microcontrollers - R5F70855AD80FPV 32-bit 512KB 3.3V 5V Embedded Microcontroller MCU 32-BIT, FLASH, 80MHz, RISC MICROCONTROLLER, PQFP144, 20 X 20 MM, 0.50 MM PITCH, PLASTIC, LQFP-144
Data Bus 32 Bit 32 Bit 32 Bit
Number 11
RAM 0.0320 KB 32 KB
Serial Interface I²C; SCI; I2C, SCI I2C, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details