Renesas Electronics Corporation Microcontrollers R5F211A2SP#U0

Description
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote
Description
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F211A2SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211A2SP#U0-ND
Microcontrollers R5F211A2SP#U0-ND
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F211A2SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F211A2SP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F211A2SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F211A2SP#U0 - 792923-R5F211A2SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211A2SP#U0
792923-R5F211A2SP#U0
Embedded - Embedded - Microcontrollers - R5F211A2SP#U0 792923-R5F211A2SP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792923-R5F211A2SP#U0 Series: R8C/1x/1A Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F211A2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792923-R5F211A2SP#U0
Series: R8C/1x/1A
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F211A2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - R5F211A2SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211A2SP#U0
Embedded - Microcontrollers R5F211A2SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
IC MCU 16BIT 8KB FLASH 20LSSOP - 668-R5F211A2SP#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 20LSSOP
668-R5F211A2SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP 668-R5F211A2SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211A2SP#U0
16-bit Microcontrollers - MCU R5F211A2SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

Buy Now Datasheet
Microcontrollers - R5F211A2SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211A2SP#U0
Microcontrollers R5F211A2SP#U0
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F211A2SP#U0-ND 685-R5F211A2SP#U0 792923-R5F211A2SP#U0 R5F211A2SP#U0 668-R5F211A2SP#U0 R5F211A2SP#U0 R5F211A2SP#U0
Product Name Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F211A2SP#U0 Embedded - Microcontrollers IC MCU 16BIT 8KB FLASH 20LSSOP 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers