STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S207S6T3CTR STM8S207S6T3CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053905-STM8S207S6T3C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053905-STM8S207S6T3C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S207S6T3CTR - 053905-STM8S207S6T3CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207S6T3CTR
053905-STM8S207S6T3CTR
Embedded - Embedded - Microcontrollers - STM8S207S6T3CTR 053905-STM8S207S6T3CTR
Manufacturer: STMicroelectronics Win Source Part Number: 053905-STM8S207S6T3C TR Packaging: Reel - TR Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053905-STM8S207S6T3CTR
Packaging: Reel - TR
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-19401-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19401-2-ND
Microcontrollers 497-19401-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19401-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19401-6-ND
Microcontrollers 497-19401-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19401-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19401-1-ND
Microcontrollers 497-19401-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207S6T3CTR
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207S6T3CTR
8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C/SPI/UART Product overview: STM8S207S6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T3CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C/SPI/UART Product overview: STM8S207S6T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S6T3CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207S6T3CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207S6T3CTR
Microcontrollers STM8S207S6T3CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207S6T3CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207S6T3CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207S6T3CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM8S207S6T3CTR
Embedded - Microcontrollers STM8S207S6T3CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207S6T3CTR
8-bit Microcontrollers - MCU STM8S207S6T3CTR
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Microcontrollers - STM8S207S6T3CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207S6T3CTR
Microcontrollers STM8S207S6T3CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 44LQFP - 761-STM8S207S6T3CTR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 44LQFP
761-STM8S207S6T3CTR
IC MCU 8BIT 32KB FLASH 44LQFP 761-STM8S207S6T3CTR
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053905-STM8S207S6T3CTR 497-19401-2-ND 685-STM8S207S6T3CTR STM8S207S6T3CTR STM8S207S6T3CTR STM8S207S6T3CTR STM8S207S6T3CTR STM8S207S6T3CTR 761-STM8S207S6T3CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S207S6T3CTR Microcontrollers 8-bit 32KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 32KB FLASH 44LQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 32 KB 6 KB 2 KB 6 KB 6 KB 6 KB 6 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details