Renesas Electronics Corporation 32-bit 32BIT 32KB Embedded Microcontroller MCU R5F51111ADFM#3A

Description
IC MCU 32BIT 32KB FLASH 64LFQFP Product overview: R5F51111ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFM#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 64LFQFP Product overview: R5F51111ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFM#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-R5F51111ADFM#3A
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP Product overview: R5F51111ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 64LFQFP Product overview: R5F51111ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1001252-R5F51111ADFM#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1001252-R5F51111ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1001252-R5F51111ADFM#3A
Win Source Part Number: 1001252-R5F51111ADFM #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX100 Core Processor: RX Speed: 32MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSR5F51111ADFM#3 A,2156-R5F51111ADFM# 3A

Win Source Part Number: 1001252-R5F51111ADFM#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX100
Core Processor: RX
Speed: 32MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 10K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR5F51111ADFM#3A,2156-R5F51111ADFM#3A

Buy Now Datasheet
Microcontrollers - R5F51111ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51111ADFM#3A-ND
Microcontrollers R5F51111ADFM#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F51111ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111ADFM#3A
Microcontrollers R5F51111ADFM#3A
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F51111ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111ADFM#3A
Microcontrollers R5F51111ADFM#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51111ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51111ADFM#3A
Embedded - Microcontrollers R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP

IC MCU 32BIT 32KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51111ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51111ADFM#3A
Microcontrollers R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP

IC MCU 32BIT 32KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51111ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51111ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP

IC MCU 32BIT 32KB FLASH 64LFQFP

Supplier's Site
IC MCU 32BIT 32KB FLASH 64LFQFP - 668-R5F51111ADFM#3A - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 64LFQFP
668-R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP 668-R5F51111ADFM#3A
IC MCU 32BIT 32KB FLASH 64LFQFP

IC MCU 32BIT 32KB FLASH 64LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51111ADFM#3A
32-bit Microcontrollers - MCU R5F51111ADFM#3A
32-bit Microcontrollers - MCU RX111 32KB/10KB 64LFQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 32KB/10KB 64LFQFP -40_+85C USB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51111ADFM#3A 1001252-R5F51111ADFM#3A R5F51111ADFM#3A-ND R5F51111ADFM#3A R5F51111ADFM#3A R5F51111ADFM#3A R5F51111ADFM#3A 668-R5F51111ADFM#3A R5F51111ADFM#3A
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 32KB FLASH 64LFQFP 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 10 KB 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB I²C; SPI; SCI; USB; I2C, SCI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details