STMicroelectronics, Inc. Microcontrollers STM8AF6286TAY

Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF6286TAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6286TAY-ND
Microcontrollers STM8AF6286TAY-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6286TAY - 212328-STM8AF6286TAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6286TAY
212328-STM8AF6286TAY
Embedded - Embedded - Microcontrollers - STM8AF6286TAY 212328-STM8AF6286TAY
Manufacturer: STMicroelectronics Win Source Part Number: 212328-STM8AF6286TAY Packaging: Tray Core Processor: STM8A Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212328-STM8AF6286TAY
Packaging: Tray
Core Processor: STM8A
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF6286TAY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF6286TAY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6286TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6286TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6286TAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6286TAY
8-bit Microcontrollers - MCU STM8AF6286TAY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 64kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 64kb Flash

Buy Now Datasheet
IC MCU 8BIT 64KB FLASH 32LQFP - 761-STM8AF6286TAY - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 32LQFP
761-STM8AF6286TAY
IC MCU 8BIT 64KB FLASH 32LQFP 761-STM8AF6286TAY
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6286TAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6286TAY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6286TAY
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM8AF6286TAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6286TAY
Microcontrollers STM8AF6286TAY
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6286TAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6286TAY
Embedded - Microcontrollers STM8AF6286TAY
IC MCU 8BIT 64KB FLASH 32LQFP

IC MCU 8BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF6286TAY-ND 212328-STM8AF6286TAY 685-STM8AF6286TAY STM8AF6286TAY 761-STM8AF6286TAY STM8AF6286TAY STM8AF6286TAY STM8AF6286TAY
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF6286TAY Automotive 8-bit 24 MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU IC MCU 8BIT 64KB FLASH 32LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x10b
RAM 6 KB 64 KB 4 KB 6 KB 6 KB 6 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details