8-bit Microcontrollers - MCU 8-Bit 8K+1K Flash 33MHz 3/16-Bit Timer Product overview: SST89E52RC-33-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 33MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 33MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E52RC-33-C-
8-bit Microcontrollers - MCU 8-Bit 8K+1K Flash 33MHz 3/16-Bit Timer
8-BIT, FLASH, 33 MHz, MICROCONTROLLER, PDIP40, ROHS COMPLIANT, PLASTIC, MS-011AC, DIP-40
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SST89E52RC-33-C-PIE | SST89E52RC-33-C-PIE | 17512-SST89E52RC-33-C-PIE |
| Product Name | 8-bit 16-bit 33MHz Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | 8-BIT, FLASH, 33 MHz, MICROCONTROLLER, PDIP40, ROHS COMPLIANT, PLASTIC, MS-011AC, DIP-40 |
| Data Bus | 8 Bit; 16 Bit | 8 Bit | |
| Clock Speed | 33 MHz | ||
| RAM | 0.5120 KB | ||
| Supply Voltage | 4.5 to 5.5 volts |