STMicroelectronics Embedded - Embedded - Microcontrollers - STM32F050G4U6 STM32F050G4U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 839087-STM32F050G4U6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 839087-STM32F050G4U6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F050G4U6 - 839087-STM32F050G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F050G4U6
839087-STM32F050G4U6
Embedded - Embedded - Microcontrollers - STM32F050G4U6 839087-STM32F050G4U6
Manufacturer: STMicroelectronics Win Source Part Number: 839087-STM32F050G4U6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 839087-STM32F050G4U6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F050G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F050G4U6
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F050G4U6
32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 4KB RAM, UFQFPN Product overview: STM32F050G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050G4U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, 4KB RAM, UFQFPN Product overview: STM32F050G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU - 761-STM32F050G4U6 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU
761-STM32F050G4U6
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU 761-STM32F050G4U6
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 839087-STM32F050G4U6 685-STM32F050G4U6 761-STM32F050G4U6
Product Name Embedded - Embedded - Microcontrollers - STM32F050G4U6 ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU
Data Bus 32 Bit 32 Bit
RAM 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USART, IrDA, UART, LIN, I2S I²C; SPI; UART; USART; I2C, I2S, IrDA, LIN, SPI, UART, USART
Package Type Other; UFQFPN QFP; Other; UFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers