STMicroelectronics, Inc. Microcontrollers STM32L471VET6TR

Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19379-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19379-6-ND
Microcontrollers 497-19379-6-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19379-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19379-2-ND
Microcontrollers 497-19379-2-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-19379-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19379-1-ND
Microcontrollers 497-19379-1-ND
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 2333072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333072
Microcontrollers 2333072
ST STM32L471VET6TR

ST STM32L471VET6TR

Supplier's Site
Microcontrollers - 2333073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333073
Microcontrollers 2333073
ST STM32L471VET6TR

ST STM32L471VET6TR

Supplier's Site
Microcontrollers - 2333073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333073P
Microcontrollers 2333073P
ST STM32L471VET6TR

ST STM32L471VET6TR

Supplier's Site
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-STM32L471VET6TR
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-STM32L471VET6TR
32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 100-pin PQFP Product overview: STM32L471VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L471VET6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 80MHz, 512KB Flash, 100-pin PQFP Product overview: STM32L471VET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L471VET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L471VET6TR - 847908-STM32L471VET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L471VET6TR
847908-STM32L471VET6TR
Embedded - Embedded - Microcontrollers - STM32L471VET6TR 847908-STM32L471VET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 847908-STM32L471VET6 TR Series: STM32L4 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 82 Family Name: STM32L471 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19379-2, 497-19379-1, STM32L471VET6TR-ND, 497-19379-6

Manufacturer: STMicroelectronics
Win Source Part Number: 847908-STM32L471VET6TR
Series: STM32L4
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 82
Family Name: STM32L471
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19379-2, 497-19379-1, STM32L471VET6TR-ND, 497-19379-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L471VET6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L471VET6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L471VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STM32L471VET6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L471VET6TR
Microcontrollers STM32L471VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L471VET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L471VET6TR
Embedded - Microcontrollers STM32L471VET6TR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L471VET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L471VET6TR
Microcontrollers STM32L471VET6TR
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L471VET6TR
ARM Microcontrollers - MCU STM32L471VET6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH - 761-STM32L471VET6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH
761-STM32L471VET6TR
IC MCU 32BIT 512KB FLASH 761-STM32L471VET6TR
IC MCU 32BIT 512KB FLASH

IC MCU 32BIT 512KB FLASH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19379-6-ND 2333072 685-STM32L471VET6TR 847908-STM32L471VET6TR STM32L471VET6TR STM32L471VET6TR STM32L471VET6TR STM32L471VET6TR STM32L471VET6TR 761-STM32L471VET6TR
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L471VET6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU IC MCU 32BIT 512KB FLASH
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 48 MHz 80 MHz 80 MHz 80 MHz 48 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products