Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F104BCGFP#X0

Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F104BCGFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BCGFP#X0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F104BCGFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BCGFP#X0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F104BCGFP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F104BCGFP#X0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F104BCGFP#X0
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F104BCGFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BCGFP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F104BCGFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104BCGFP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104BCGFP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104BCGFP#X0TR-ND
Microcontrollers R5F104BCGFP#X0TR-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F104BCGFP#X0 - 792905-R5F104BCGFP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104BCGFP#X0
792905-R5F104BCGFP#X0
Embedded - Embedded - Microcontrollers - R5F104BCGFP#X0 792905-R5F104BCGFP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 792905-R5F104BCGFP#X 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC; S9S12VR48F2CLC; ECCN: 3A991 Country of Origin: Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792905-R5F104BCGFP#X0
Series: RL78/G14
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F104
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC; S9S12VR48F2CLC;
ECCN: 3A991
Country of Origin: Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 32LQFP - 668-R5F104BCGFP#X0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 32LQFP
668-R5F104BCGFP#X0
IC MCU 16BIT 32KB FLASH 32LQFP 668-R5F104BCGFP#X0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104BCGFP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104BCGFP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104BCGFP#X0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F104BCGFP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104BCGFP#X0
Embedded - Microcontrollers R5F104BCGFP#X0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104BCGFP#X0
16-bit Microcontrollers - MCU R5F104BCGFP#X0
16-bit Microcontrollers - MCU RL78/G14 32KB/4KB 32LQFP -40_+105C T&R

16-bit Microcontrollers - MCU RL78/G14 32KB/4KB 32LQFP -40_+105C T&R

Buy Now Datasheet
Microcontrollers - R5F104BCGFP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104BCGFP#X0
Microcontrollers R5F104BCGFP#X0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F104BCGFP#X0 R5F104BCGFP#X0TR-ND 792905-R5F104BCGFP#X0 668-R5F104BCGFP#X0 R5F104BCGFP#X0 R5F104BCGFP#X0 R5F104BCGFP#X0 R5F104BCGFP#X0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F104BCGFP#X0 IC MCU 16BIT 32KB FLASH 32LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details