Renesas Electronics Corporation Microcontrollers R5F2LA87ANFP#U0

Description
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F2LA87ANFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2LA87ANFP#U0-ND
Microcontrollers R5F2LA87ANFP#U0-ND
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F2LA87ANFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F2LA87ANFP#U0
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F2LA87ANFP#U0
IC MCU 16BIT 48KB FLASH 80LQFP Product overview: R5F2LA87ANFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA87ANFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 80LQFP Product overview: R5F2LA87ANFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2LA87ANFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F2LA87ANFP#U0 - 792972-R5F2LA87ANFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2LA87ANFP#U0
792972-R5F2LA87ANFP#U0
Embedded - Embedded - Microcontrollers - R5F2LA87ANFP#U0 792972-R5F2LA87ANFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792972-R5F2LA87ANFP# U0 Series: R8C/Lx/A8A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LCD, POR, PWM, Voltage Detect, WDT Number of I/O: 72 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 3.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F2LA87 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): DSPIC33CK256MP508-E/ PT; DSPIC33CK128MP208T-I /PT; DSPIC33CK64MP208T-I/ PT; DSPIC33CK256MP508-I/ PT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792972-R5F2LA87ANFP#U0
Series: R8C/Lx/A8A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LCD, POR, PWM, Voltage Detect, WDT
Number of I/O: 72
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 3.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F2LA87
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): DSPIC33CK256MP508-E/PT; DSPIC33CK128MP208T-I/PT; DSPIC33CK64MP208T-I/PT; DSPIC33CK256MP508-I/PT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - R5F2LA87ANFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2LA87ANFP#U0
Embedded - Microcontrollers R5F2LA87ANFP#U0
IC MCU 16BIT 48KB FLASH 80LQFP

IC MCU 16BIT 48KB FLASH 80LQFP

Supplier's Site Datasheet
IC MCU 16BIT 48KB FLASH 80LQFP - 668-R5F2LA87ANFP#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 80LQFP
668-R5F2LA87ANFP#U0
IC MCU 16BIT 48KB FLASH 80LQFP 668-R5F2LA87ANFP#U0
IC MCU 16BIT 48KB FLASH 80LQFP

IC MCU 16BIT 48KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F2LA87ANFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2LA87ANFP#U0
Microcontrollers R5F2LA87ANFP#U0
R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

R8C R8C/Lx/A8A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2LA87ANFP#U0-ND 685-R5F2LA87ANFP#U0 792972-R5F2LA87ANFP#U0 R5F2LA87ANFP#U0 668-R5F2LA87ANFP#U0 R5F2LA87ANFP#U0
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F2LA87ANFP#U0 Embedded - Microcontrollers IC MCU 16BIT 48KB FLASH 80LQFP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 3.5 KB 3.5 KB 48 KB 3.5 KB 3.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers