NXP Semiconductors Microcontrollers S9S12GN16F1VTJ

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S12GN16F1VTJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN16F1VTJ-ND
Microcontrollers S9S12GN16F1VTJ-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN16F1VTJ - 932935-S9S12GN16F1VTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN16F1VTJ
932935-S9S12GN16F1VTJ
Embedded - Embedded - Microcontrollers - S9S12GN16F1VTJ 932935-S9S12GN16F1VTJ
Manufacturer: NXP Win Source Part Number: 932935-S9S12GN16F1VT J Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: 12V1 Speed: 25MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932935-S9S12GN16F1VTJ
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP
Core Processor: 12V1
Speed: 25MHz
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
 - S9S12GN16F1VTJ - Rochester Electronics
Newburyport, MA, United States
MC9S12G - GUPPY-16-bit MCU, 16KB Flash, 25MHz

MC9S12G - GUPPY-16-bit MCU, 16KB Flash, 25MHz

Supplier's Site Datasheet
16-bit Microcontrollers - MCU BL Auto Micro Processors - 568-S9S12GN16F1VTJ - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU BL Auto Micro Processors
568-S9S12GN16F1VTJ
16-bit Microcontrollers - MCU BL Auto Micro Processors 568-S9S12GN16F1VTJ
16-bit Microcontrollers - MCU BL Auto Micro Processors

16-bit Microcontrollers - MCU BL Auto Micro Processors

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN16F1VTJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN16F1VTJ
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN16F1VTJ
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN16F1VTJ
16-bit Microcontrollers - MCU S9S12GN16F1VTJ
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 16KB Flash, 25MHz, -40/+105degC, Automotive Qualified, SOP 20

16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 16KB Flash, 25MHz, -40/+105degC, Automotive Qualified, SOP 20

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN16F1VTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN16F1VTJ
Embedded - Microcontrollers S9S12GN16F1VTJ
IC MCU 16BIT 16KB FLASH 20TSSOP

IC MCU 16BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S12GN16F1VTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN16F1VTJ
Microcontrollers S9S12GN16F1VTJ
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN16F1VTJ-ND 932935-S9S12GN16F1VTJ S9S12GN16F1VTJ 568-S9S12GN16F1VTJ S9S12GN16F1VTJ S9S12GN16F1VTJ S9S12GN16F1VTJ S9S12GN16F1VTJ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S12GN16F1VTJ 16-bit Microcontrollers - MCU BL Auto Micro Processors Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 16 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details