STMicroelectronics, Inc. Microcontrollers STM32F427ZIT6TR

Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F427ZIT6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now Datasheet
Microcontrollers - 497-STM32F427ZIT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F427ZIT6TR-ND
Microcontrollers 497-STM32F427ZIT6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-STM32F427ZIT6TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now Datasheet
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU - 685-STM32F427ZIT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU
685-STM32F427ZIT6TR
ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU 685-STM32F427ZIT6TR
32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 266KB RAM, 114 I/O, PQFP-144 Product overview: STM32F427ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 266KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 180MHz, 2MB Flash, 266KB RAM, 114 I/O, PQFP-144 Product overview: STM32F427ZIT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 180MHz, 2MB, 266KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 180MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F427ZIT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262797-STM32F427ZIT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262797-STM32F427ZIT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262797-STM32F427ZIT6TR
Win Source Part Number: 1262797-STM32F427ZIT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F427ZIT6TR,497- 18551 Base Product Number: STM32F427

Win Source Part Number: 1262797-STM32F427ZIT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F427ZIT6TR,497-18551
Base Product Number: STM32F427

Buy Now Datasheet
Microcontrollers - STM32F427ZIT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F427ZIT6TR
Microcontrollers STM32F427ZIT6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F427ZIT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F427ZIT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F427ZIT6TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics - 52Y7760 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics
52Y7760
Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics 52Y7760
MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, LQFP-144; Product Range:STM32 Family STM32F4 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F427ZIT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F427ZIT6TR
Embedded - Microcontrollers STM32F427ZIT6TR
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP - 761-STM32F427ZIT6TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP
761-STM32F427ZIT6TR
STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP 761-STM32F427ZIT6TR
STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP

STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F427ZIT6TR
ARM Microcontrollers - MCU STM32F427ZIT6TR
ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM

ARM Microcontrollers - MCU High-performance advanced line, ARM Cortex-M4 core with DSP and FPU, 2 Mbytes Flash, 180 MHz CPU, ART Accelerator, Chrom-ART Accelerator, FMC with SDRAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F427ZIT6TRDKR-ND 685-STM32F427ZIT6TR 1262797-STM32F427ZIT6TR STM32F427ZIT6TR STM32F427ZIT6TR 52Y7760 STM32F427ZIT6TR 761-STM32F427ZIT6TR STM32F427ZIT6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 180MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 180Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers STMICROELECTRONICS STM32F427ZIT6TR 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 2 MB, 260 KB, 144 Pins, LQFP ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details