STMicroelectronics 8-bit 8BIT 8KB Embedded Microcontroller MCU STM8L101F3TDRTR

Description
IC MCU 8BIT 8KB FLASH 20LQFP Product overview: STM8L101F3TDRTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3TDRTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 20LQFP Product overview: STM8L101F3TDRTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3TDRTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-STM8L101F3TDRTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-STM8L101F3TDRTR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-STM8L101F3TDRTR
IC MCU 8BIT 8KB FLASH 20LQFP Product overview: STM8L101F3TDRTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3TDRTR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20LQFP Product overview: STM8L101F3TDRTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3TDRTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L101F3TDRTR - 935509-STM8L101F3TDRTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101F3TDRTR
935509-STM8L101F3TDRTR
Embedded - Embedded - Microcontrollers - STM8L101F3TDRTR 935509-STM8L101F3TDRTR
Manufacturer: STMicroelectronics Win Source Part Number: 935509-STM8L101F3TDR TR Series: STM8L EnergyLite Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-LQFP Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 20-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-LQFP Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935509-STM8L101F3TDRTR
Series: STM8L EnergyLite
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-LQFP
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 20-QFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 20-LQFP
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
REACH Status: REACH Unaffected

Buy Now Datasheet
ULTRA-LOW-POWER 8-BIT MCU WITH 8 - 761-STM8L101F3TDRTR - Utmel Electronic Limited
Hong Kong, China
ULTRA-LOW-POWER 8-BIT MCU WITH 8
761-STM8L101F3TDRTR
ULTRA-LOW-POWER 8-BIT MCU WITH 8 761-STM8L101F3TDRTR
ULTRA-LOW-POWER 8-BIT MCU WITH 8

ULTRA-LOW-POWER 8-BIT MCU WITH 8

Supplier's Site
Embedded - Microcontrollers - STM8L101F3TDRTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3TDRTR
Embedded - Microcontrollers STM8L101F3TDRTR
IC MCU 8BIT 8KB FLASH 20LQFP

IC MCU 8BIT 8KB FLASH 20LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3TDRTR
8-bit Microcontrollers - MCU STM8L101F3TDRTR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3TDRTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3TDRTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3TDRTR
IC MCU 8BIT 8KB FLASH 20LQFP

IC MCU 8BIT 8KB FLASH 20LQFP

Supplier's Site
Microcontrollers - STM8L101F3TDRTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3TDRTR
Microcontrollers STM8L101F3TDRTR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-LQFP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L101F3TDRTR 935509-STM8L101F3TDRTR 761-STM8L101F3TDRTR STM8L101F3TDRTR STM8L101F3TDRTR STM8L101F3TDRTR STM8L101F3TDRTR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L101F3TDRTR ULTRA-LOW-POWER 8-BIT MCU WITH 8 Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Package Type Other; Tape & Reel (TR) QFP; Other; 20-LQFP QFP; Other; 20-QFP Other; 20-LQFP QFP; Other; 20-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers