Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S726B1P216FP#VZ R5S726B1P216FP#VZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733668-R5S726B1P216F P#VZ Series: SuperH SH7260 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 216MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 94 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5S726B1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MMC2001HCAB33B; Introduction Date: October 08, 2012 ECCN: 3A991 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733668-R5S726B1P216F P#VZ Series: SuperH SH7260 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 216MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 94 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5S726B1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MMC2001HCAB33B; Introduction Date: October 08, 2012 ECCN: 3A991 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5S726B1P216FP#VZ - 733668-R5S726B1P216FP#VZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S726B1P216FP#VZ
733668-R5S726B1P216FP#VZ
Embedded - Embedded - Microcontrollers - R5S726B1P216FP#VZ 733668-R5S726B1P216FP#VZ
Manufacturer: Renesas Electronics America Win Source Part Number: 733668-R5S726B1P216F P#VZ Series: SuperH SH7260 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 216MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 94 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5S726B1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MMC2001HCAB33B; Introduction Date: October 08, 2012 ECCN: 3A991 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Renesas Electronics America
Win Source Part Number: 733668-R5S726B1P216FP#VZ
Series: SuperH SH7260
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 216MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 94
Program Memory Type: ROMless
RAM Size: 1.3M x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5S726B1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MMC2001HCAB33B;
Introduction Date: October 08, 2012
ECCN: 3A991
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S726B1P216FP#VZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726B1P216FP#VZ
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B1P216FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B1P216FP#V Z can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B1P216FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B1P216FP#VZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5S726B1P216FP#VZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S726B1P216FP#VZ-ND
Microcontrollers R5S726B1P216FP#VZ-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S726B1P216FP#VZ
32-bit Microcontrollers - MCU R5S726B1P216FP#VZ
32-bit Microcontrollers - MCU SH2A 726B 1.25SRAM 144QFP CAN Auto

32-bit Microcontrollers - MCU SH2A 726B 1.25SRAM 144QFP CAN Auto

Buy Now Datasheet
Embedded - Microcontrollers - R5S726B1P216FP#VZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S726B1P216FP#VZ
Embedded - Microcontrollers R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5S726B1P216FP#VZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S726B1P216FP#VZ
Microcontrollers R5S726B1P216FP#VZ
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S726B1P216FP#VZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S726B1P216FP#VZ
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site
Microcontrollers - R5S726B1P216FP#VZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S726B1P216FP#VZ
Microcontrollers R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site Datasheet
IC MCU 32BIT ROMLESS 144LFQFP - 668-R5S726B1P216FP#VZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 144LFQFP
668-R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP 668-R5S726B1P216FP#VZ
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 733668-R5S726B1P216FP#VZ 685-R5S726B1P216FP#VZ R5S726B1P216FP#VZ-ND R5S726B1P216FP#VZ R5S726B1P216FP#VZ R5S726B1P216FP#VZ R5S726B1P216FP#VZ R5S726B1P216FP#VZ 668-R5S726B1P216FP#VZ
Product Name Embedded - Embedded - Microcontrollers - R5S726B1P216FP#VZ 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT ROMLESS 144LFQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
RAM 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROM
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - A2C01835400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details