Renesas Electronics Corporation Microcontrollers R5F21346CNFP#U0

Description
R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21346CNFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21346CNFP#U0-ND
Microcontrollers R5F21346CNFP#U0-ND
R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21346CNFP#U0 - 098953-R5F21346CNFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21346CNFP#U0
098953-R5F21346CNFP#U0
Embedded - Embedded - Microcontrollers - R5F21346CNFP#U0 098953-R5F21346CNFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 098953-R5F21346CNFP# U0 Packaging: Tray Core Processor: R8C Number of I/O: 43 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Family Name: R5F21346 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Alternative Parts (Cross-Reference): P9S12P128J0CFT; P9S12P128J0CFTR; MC9S12P128VFTR; Introduction Date: January 14, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 098953-R5F21346CNFP#U0
Packaging: Tray
Core Processor: R8C
Number of I/O: 43
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Family Name: R5F21346
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2.5K x 8
Alternative Parts (Cross-Reference): P9S12P128J0CFT; P9S12P128J0CFTR; MC9S12P128VFTR;
Introduction Date: January 14, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21346CNFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21346CNFP#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21346CNFP#U0
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21346CNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21346CNFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21346CNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21346CNFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 32KB FLASH 48LFQFP - 668-R5F21346CNFP#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 48LFQFP
668-R5F21346CNFP#U0
IC MCU 16BIT 32KB FLASH 48LFQFP 668-R5F21346CNFP#U0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F21346CNFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21346CNFP#U0
Embedded - Microcontrollers R5F21346CNFP#U0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F21346CNFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21346CNFP#U0
Microcontrollers R5F21346CNFP#U0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F21346CNFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21346CNFP#U0
Microcontrollers R5F21346CNFP#U0
R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21346CNFP#U0-ND 098953-R5F21346CNFP#U0 685-R5F21346CNFP#U0 668-R5F21346CNFP#U0 R5F21346CNFP#U0 R5F21346CNFP#U0 R5F21346CNFP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F21346CNFP#U0 16-bit 16BIT 32KB Embedded Microcontroller MCU IC MCU 16BIT 32KB FLASH 48LFQFP Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 2.5 KB 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details