STMicroelectronics, Inc. Microcontrollers SPC564A70L7CFAR

Description
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC564A70L7CFAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564A70L7CFAR-ND
Microcontrollers SPC564A70L7CFAR-ND
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC564A70L7CFAR - 934815-SPC564A70L7CFAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564A70L7CFAR
934815-SPC564A70L7CFAR
Embedded - Embedded - Microcontrollers - SPC564A70L7CFAR 934815-SPC564A70L7CFAR
Manufacturer: STMicroelectronics Win Source Part Number: 934815-SPC564A70L7CF AR Series: SPC56 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4 Speed: 150MHz Package: Reel - TR Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 150 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 34x12b Oscillator Type: Internal Supply Voltage: 1.14V ~ 1.32V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934815-SPC564A70L7CFAR
Series: SPC56
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4
Speed: 150MHz
Package: Reel - TR
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x12b
Oscillator Type: Internal
Supply Voltage: 1.14V ~ 1.32V
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC564A70L7CFAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC564A70L7CFAR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC564A70L7CFAR
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70L7CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70L7CFAR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A70L7CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A70L7CFAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
SPC564A70L7CFAR
Embedded - Microcontrollers SPC564A70L7CFAR
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC564A70L7CFAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC564A70L7CFAR
Microcontrollers SPC564A70L7CFAR
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
IC MCU 32BIT 2MB FLASH 176LQFP - 761-SPC564A70L7CFAR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 2MB FLASH 176LQFP
761-SPC564A70L7CFAR
IC MCU 32BIT 2MB FLASH 176LQFP 761-SPC564A70L7CFAR
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC564A70L7CFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564A70L7CFAR
Microcontrollers SPC564A70L7CFAR
e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4 SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564A70L7CFAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564A70L7CFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564A70L7CFAR
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC564A70L7CFAR-ND 934815-SPC564A70L7CFAR 685-SPC564A70L7CFAR SPC564A70L7CFAR SPC564A70L7CFAR 761-SPC564A70L7CFAR SPC564A70L7CFAR SPC564A70L7CFAR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC564A70L7CFAR Automotive 32-bit Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 2MB FLASH 176LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Bits Other; A/D 34x12b
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details