Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F1007EDNA#U0

Description
IC MCU 16BIT 64KB FLASH 24HWQFN Product overview: R5F1007EDNA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007EDNA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 24HWQFN Product overview: R5F1007EDNA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007EDNA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F1007EDNA#U0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN Product overview: R5F1007EDNA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007EDNA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 24HWQFN Product overview: R5F1007EDNA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1007EDNA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F1007EDNA#U0 - 890960-R5F1007EDNA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1007EDNA#U0
890960-R5F1007EDNA#U0
Embedded - Embedded - Microcontrollers - R5F1007EDNA#U0 890960-R5F1007EDNA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 890960-R5F1007EDNA#U 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F1007 Categories: Integrated Circuits (ICs) Case / Package: 24-HWQFN (4x4) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890960-R5F1007EDNA#U0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F1007
Categories: Integrated Circuits (ICs)
Case / Package: 24-HWQFN (4x4)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F1007EDNA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1007EDNA#U0-ND
Microcontrollers R5F1007EDNA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

Buy Now
 - R5F1007EDNA#U0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1007EDNA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1007EDNA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site
Embedded - Microcontrollers - R5F1007EDNA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1007EDNA#U0
Embedded - Microcontrollers R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F1007EDNA#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1007EDNA#U0
Microcontrollers R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F1007EDNA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1007EDNA#U0
Microcontrollers R5F1007EDNA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
IC MCU 16BIT 64KB FLASH 24HWQFN - 668-R5F1007EDNA#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 24HWQFN
668-R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN 668-R5F1007EDNA#U0
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1007EDNA#U0
16-bit Microcontrollers - MCU R5F1007EDNA#U0
16-bit Microcontrollers - MCU RL78/G13 MCU 64+4/4 24WQFN 4x4

16-bit Microcontrollers - MCU RL78/G13 MCU 64+4/4 24WQFN 4x4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F1007EDNA#U0 890960-R5F1007EDNA#U0 R5F1007EDNA#U0-ND R5F1007EDNA#U0 R5F1007EDNA#U0 R5F1007EDNA#U0 R5F1007EDNA#U0 R5F1007EDNA#U0 668-R5F1007EDNA#U0 R5F1007EDNA#U0
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F1007EDNA#U0 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 64KB FLASH 24HWQFN 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts 1.6 to 5.5 volts 3 volts
Package Type Other; Tray Other; 24-HWQFN (4x4) Other; 24-WFQFN Exposed Pad Other; HWQFN24 Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - CG7870AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details