NXP Semiconductors Microcontrollers SPC5602DF1VLL4

Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14941-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14941-ND
Microcontrollers 568-14941-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1147480-SPC5602DF1VLL4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1147480-SPC5602DF1VLL4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1147480-SPC5602DF1VLL4
Win Source Part Number: 1147480-SPC5602DF1VL L4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC56xx Qorivva Core Processor: e200z0h Speed: 48MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 RAM Size: 16K x 8 Data Converters: A/D 33x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14941,9353108155 57,SPC5602DF1VLL4-ND Base Product Number: SPC5602

Win Source Part Number: 1147480-SPC5602DF1VLL4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 48MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 16K x 8
Data Converters: A/D 33x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14941,935310815557,SPC5602DF1VLL4-ND
Base Product Number: SPC5602

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-SPC5602DF1VLL4
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-SPC5602DF1VLL4
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602DF1VLL4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602DF1VLL4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602DF1VLL4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602DF1VLL4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5602DF1VLL4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602DF1VLL4
Microcontrollers SPC5602DF1VLL4
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC5602DF1VLL4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602DF1VLL4
Microcontrollers SPC5602DF1VLL4
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100 - 568-SPC5602DF1VLL4 - Utmel Electronic Limited
Hong Kong, China
NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100
568-SPC5602DF1VLL4
NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100 568-SPC5602DF1VLL4
NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100

NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100

Supplier's Site
Embedded - Microcontrollers - SPC5602DF1VLL4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5602DF1VLL4
Embedded - Microcontrollers SPC5602DF1VLL4
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5602DF1VLL4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5602DF1VLL4
Microcontrollers SPC5602DF1VLL4
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5602DF1VLL4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5602DF1VLL4
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5602DF1VLL4
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-100; Product Range Nxp - 89T6748 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-100; Product Range Nxp
89T6748
Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-100; Product Range Nxp 89T6748
MICROCONTROLLER MCU, 32 BIT, POWER, 48MHZ, LQFP-100; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:16KB; CPU Speed:48MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 48MHZ, LQFP-100; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:16KB; CPU Speed:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5602DF1VLL4
32-bit Microcontrollers - MCU SPC5602DF1VLL4
32-bit Microcontrollers - MCU 32bit 128k Flash 100LD F/G

32-bit Microcontrollers - MCU 32bit 128k Flash 100LD F/G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14941-ND 1147480-SPC5602DF1VLL4 685-SPC5602DF1VLL4 SPC5602DF1VLL4 568-SPC5602DF1VLL4 SPC5602DF1VLL4 SPC5602DF1VLL4 SPC5602DF1VLL4 89T6748 SPC5602DF1VLL4
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers NXP SPC5602DF1VLL4 MCU, 32BIT, POWER, 48MHZ, LQFP-100 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-100; Product Range Nxp 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 16 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 33x12b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB 4 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG8177AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers