NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5517SAMLU66 SPC5517SAMLU66

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812005-SPC5517SAMLU6 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z1 Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 137 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Part Number Series: SPC5517 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812005-SPC5517SAMLU6 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z1 Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 137 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Part Number Series: SPC5517 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5517SAMLU66 - 812005-SPC5517SAMLU66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5517SAMLU66
812005-SPC5517SAMLU66
Embedded - Embedded - Microcontrollers - SPC5517SAMLU66 812005-SPC5517SAMLU66
Manufacturer: NXP USA Inc. Win Source Part Number: 812005-SPC5517SAMLU6 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z1 Speed: 66MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 137 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 40x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Part Number Series: SPC5517 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.25V

Manufacturer: NXP USA Inc.
Win Source Part Number: 812005-SPC5517SAMLU66
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z1
Speed: 66MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 137
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Part Number Series: SPC5517
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.25V

Buy Now
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5517SAMLU66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5517SAMLU66
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5517SAMLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5517SAMLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517SAMLU66 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5517SAMLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517SAMLU66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SPC5517SAMLU66 - Rochester Electronics
Newburyport, MA, United States
MPC5517 - NXP 32-bit MCU, Power Architecture, 1.5MB Flash, 66MHz, -40/+125degC, Automotive Grade, QFP 176

MPC5517 - NXP 32-bit MCU, Power Architecture, 1.5MB Flash, 66MHz, -40/+125degC, Automotive Grade, QFP 176

Supplier's Site Datasheet
Microcontrollers - SPC5517SAMLU66-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5517SAMLU66-ND
Microcontrollers SPC5517SAMLU66-ND
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC5517SAMLU66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5517SAMLU66
Embedded - Microcontrollers SPC5517SAMLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5517SAMLU66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5517SAMLU66
Microcontrollers SPC5517SAMLU66
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC5517SAMLU66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5517SAMLU66
Microcontrollers SPC5517SAMLU66
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5517SAMLU66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5517SAMLU66
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5517SAMLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5517SAMLU66
32-bit Microcontrollers - MCU SPC5517SAMLU66
32-bit Microcontrollers - MCU 1.5MB FLASH 125C

32-bit Microcontrollers - MCU 1.5MB FLASH 125C

Buy Now Datasheet
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) - 568-SPC5517SAMLU66 - Utmel Electronic Limited
Hong Kong, China
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
568-SPC5517SAMLU66
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) 568-SPC5517SAMLU66
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812005-SPC5517SAMLU66 685-SPC5517SAMLU66 SPC5517SAMLU66 SPC5517SAMLU66-ND SPC5517SAMLU66 SPC5517SAMLU66 SPC5517SAMLU66 SPC5517SAMLU66 568-SPC5517SAMLU66
Product Name Embedded - Embedded - Microcontrollers - SPC5517SAMLU66 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 40 MHz
RAM 1500 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash
Supply Voltage 4.5 to 5.25 volts 4.5 to 5.25 volts 4.5 to 5.25 volts 5.25 to 4.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details