STMicroelectronics, Inc. Microcontrollers STM32F334K8T6TR

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F334K8T6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F334K8T6CT-ND
Microcontrollers 497-STM32F334K8T6CT-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F334K8T6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F334K8T6DKR-ND
Microcontrollers 497-STM32F334K8T6DKR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F334K8T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F334K8T6TR-ND
Microcontrollers 497-STM32F334K8T6TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 72 MHz Embedded Microcontroller MCU - 685-STM32F334K8T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72 MHz Embedded Microcontroller MCU
685-STM32F334K8T6TR
ARM Cortex-M 72 MHz Embedded Microcontroller MCU 685-STM32F334K8T6TR
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K8T6TR can be used for catalog matching and distributor lookup.

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F334K8T6TR - 898153-STM32F334K8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F334K8T6TR
898153-STM32F334K8T6TR
Embedded - Embedded - Microcontrollers - STM32F334K8T6TR 898153-STM32F334K8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898153-STM32F334K8T6 TR Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b; D/A 3x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F334 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32F334K8T6TR, 497-STM32F334K8T6CT, STM32F334K8T6TR-ND, 497-STM32F334K8T6DKR

Manufacturer: STMicroelectronics
Win Source Part Number: 898153-STM32F334K8T6TR
Series: STM32F3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b; D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F334
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32F334K8T6TR, 497-STM32F334K8T6CT, STM32F334K8T6TR-ND, 497-STM32F334K8T6DKR

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 32LQFP - 761-STM32F334K8T6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 32LQFP
761-STM32F334K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP 761-STM32F334K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334K8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334K8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F334K8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334K8T6TR
Microcontrollers STM32F334K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F334K8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334K8T6TR
Microcontrollers STM32F334K8T6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334K8T6TR
ARM Microcontrollers - MCU STM32F334K8T6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334K8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334K8T6TR
Embedded - Microcontrollers STM32F334K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F334K8T6CT-ND 685-STM32F334K8T6TR 898153-STM32F334K8T6TR 761-STM32F334K8T6TR STM32F334K8T6TR STM32F334K8T6TR STM32F334K8T6TR STM32F334K8T6TR STM32F334K8T6TR
Product Name Microcontrollers ARM Cortex-M 72 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F334K8T6TR IC MCU 32BIT 64KB FLASH 32LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 32 MHz 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 9x12b; D/A 3x12b
RAM 12 KB 64 KB 12 KB 12 KB 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details