Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F21276SNFP#U0

Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21276SNFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21276SNFP#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21276SNFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21276SNFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21276SNFP#U0-ND
Microcontrollers R5F21276SNFP#U0-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21276SNFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21276SNFP#U0
Microcontrollers R5F21276SNFP#U0
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP - 668-R5F21276SNFP#U0 - Utmel Electronic Limited
Hong Kong, China
RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP
668-R5F21276SNFP#U0
RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP 668-R5F21276SNFP#U0
RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP

RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21276SNFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21276SNFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21276SNFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21276SNFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21276SNFP#U0
Microcontrollers R5F21276SNFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21276SNFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21276SNFP#U0
Embedded - Microcontrollers R5F21276SNFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21276SNFP#U0 R5F21276SNFP#U0-ND R5F21276SNFP#U0 668-R5F21276SNFP#U0 R5F21276SNFP#U0 R5F21276SNFP#U0 R5F21276SNFP#U0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers RENESAS R5F21276SNFP#U0 16 Bit Microcontroller, R8C/2x, 20 MHz, 32 KB, 1.5 KB, 32 Pins, LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts 2.2 to 5.5 volts
Package Type Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 790.881-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers