IC MCU 32BIT 64KB FLASH 32LQFP
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 32LQFP
ARM Microcontrollers - MCU
ARM MICROCONTROLLERS - MCU
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32G031K8T6U | STM32G031K8T6U | STM32G031K8T6U | STM32G031K8T6U | 761-STM32G031K8T6U |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | ARM MICROCONTROLLERS - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 64 MHz | 64 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | ||
| I/O Ports | 30 |