Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21236JFP#U1 R5F21236JFP#U1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 124836-R5F21236JFP#U 1 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 124836-R5F21236JFP#U 1 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21236JFP#U1 - 124836-R5F21236JFP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21236JFP#U1
124836-R5F21236JFP#U1
Embedded - Embedded - Microcontrollers - R5F21236JFP#U1 124836-R5F21236JFP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 124836-R5F21236JFP#U 1 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 124836-R5F21236JFP#U1
Packaging: Tray
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F21236JFP#U1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21236JFP#U1-ND
Microcontrollers R5F21236JFP#U1-ND
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21236JFP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21236JFP#U1
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21236JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21236JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21236JFP#U1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F21236JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21236JFP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21236JFP#U1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21236JFP#U1
Microcontrollers R5F21236JFP#U1
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21236JFP#U1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21236JFP#U1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21236JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F21236JFP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21236JFP#U1
Embedded - Microcontrollers R5F21236JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21236JFP#U1
16-bit Microcontrollers - MCU R5F21236JFP#U1
16-bit Microcontrollers - MCU MCU 3/5V 32+2K -40TO85C AU PbFree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 32+2K -40TO85C AU PbFree 48LQFP

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 48LFQFP - 668-R5F21236JFP#U1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 48LFQFP
668-R5F21236JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP 668-R5F21236JFP#U1
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 124836-R5F21236JFP#U1 R5F21236JFP#U1-ND 685-R5F21236JFP#U1 R5F21236JFP#U1 R5F21236JFP#U1 R5F21236JFP#U1 R5F21236JFP#U1 668-R5F21236JFP#U1
Product Name Embedded - Embedded - Microcontrollers - R5F21236JFP#U1 Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 32KB FLASH 48LFQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details